EN
  • EN
  • DE

STPSC16H065CT

Part No STPSC16H065CT
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description 650 V power Schottky silicon carbide diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Maximum) 650V
Current - Average Rectified (Io) (per Diode) 8A
Voltage - Forward (Vf) (Maximum) @ If 1.75V @ 8A
Speed No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0ns
Current - Reverse Leakage @ Vr 80μA @ 650V
Operating Temperature - Junction -40°C ~ 175°C
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 1261940-STPSC16H065CT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 50
Family Name STPSC16H065CT
Introduction Date June 24, 2013
ECCN EAR99
Country of Origin China
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian STPSC16H065CT CAD Model

Description

STPSC16H065CT Power Schottky Silicon Carbide Diode

The STPSC16H065CT is a state-of-the-art power Schottky silicon carbide diode, expertly engineered by STMicroelectronics. This robust diode is designed to offer superior switching performance and increased reliability for a wide range of power conversion applications. With its cutting-edge Silicon Carbide (SiC) technology, the STPSC16H065CT is an ideal choice for systems that require high efficiency, compact designs, and exceptional thermal performance.

Key Features

  • High Junction Temperature Capability: The STPSC16H065CT can sustain a high junction temperature of up to 175°C, ensuring stable performance even under extreme conditions.
  • Low Forward Voltage Drop (Vf): The device boasts a low forward voltage drop, which translates to reduced power losses and enhanced system efficiency during operation.
  • High Surge Current Capability: Its robust design enables the diode to handle high surge currents, making it suitable for applications that may experience unexpected overcurrent conditions.
  • Switching Performance: The fast-switching capabilities of the STPSC16H065CT minimize switching losses and improve the overall efficiency of power conversion systems.

Applications

The STPSC16H065CT is versatile and can be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • High-frequency converters and inverters
  • Energy storage systems
  • Electric vehicle (EV) charging stations
  • Photovoltaic inverters

Package and Quality

STMicroelectronics has packaged the STPSC16H065CT in a TO-220AB package, which is known for its excellent thermal and mechanical robustness. The device also meets the stringent quality standards set by the industry, ensuring reliable operation throughout its lifecycle.

In summary, the STPSC16H065CT from STMicroelectronics is a high-performance, Silicon Carbide power diode that offers efficiency, reliability, and thermal performance for advanced power conversion systems. Its superior characteristics make it an excellent choice for designers looking to optimize their applications in terms of size, weight, and energy consumption.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6339 $65.3560
90+ $1.3406 $120.6540
135+ $1.2988 $175.3380
185+ $1.2569 $232.5265
240+ $1.2150 $291.6000
320+ $1.0893 $348.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess