The Pulse PE-62894NL is a surface mount Ethernet transformer designed for 10/100Base-T applications. It provides signal isolation and impedance matching necessary for proper Ethernet communication. This transformer meets IEEE 802.3 standards and is suitable for various network interface card (NIC) and embedded Ethernet applications.
Applications
- Network Interface Cards (NICs)
- Embedded Ethernet Devices
- Routers and Switches
- Set-Top Boxes
- Industrial Ethernet Controllers
Features
- Surface Mount Technology (SMT)
- Designed for 10/100Base-T Ethernet
- Meets IEEE 802.3 Standards
- Provides Signal Isolation
- Offers Impedance Matching
- Compact Size
Benefits
- Ensures reliable Ethernet communication.
- Protects equipment from voltage surges and electrical noise.
- Facilitates proper signal transmission and reception.
- Allows for easy integration into automated assembly processes.
- Reduces board space requirements.
- Improves system performance and stability.
Additional Details
The PE-62894NL transformer offers 1500Vrms isolation voltage. It has an operating temperature range typically from 0°C to 70°C. The component's construction is optimized for low insertion loss and high return loss, contributing to improved signal integrity. It is designed for reflow soldering processes and comes in tape-and-reel packaging for automated assembly. Its robust construction ensures reliable performance in demanding environments. The specific inductance and turns ratio are designed to match the impedance requirements of Ethernet PHY chips. The component is lead-free and RoHS compliant.