Products specifications

Category Inductors, Coils, ChokesFixed Inductors
Mfr Pulse Electronics
Series SLIC
Packaging Tape & Reel (TR)
Part Status Active
Type Toroidal
Inductance 4.7 μH
Current Rating (Amps) 10.4 A
Shielding Unshielded
DC Resistance (DCR) 8.3mOhm Max
Operating Temperature -40°C ~ 130°C
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.740" L x 0.740" W (18.80mm x 18.80mm)
Height - Seated (Max) 0.390" (9.91mm)
Ultra Librarian 3D Model Ultra Librarian PE-53682NLT CAD Model

You May Also Be Interested in

Pulse
FIXED IND 270NH 41A 0.29MOHM SMD
Lowest to $0.6108
ECAD model for PA2607.271AHL
Pulse
FIXED IND 1UH 2.9A 50 MOHM SMD
Need more? Email Us
ECAD model for P0770.102NL
Murata Electronics North America
FIXED IND 1.7NH 600MA 70MOHM SMD
Need more? Email Us
ECAD model for LQW03AW1N7C00D
Pulse
FIXED IND 100NH 67A 0.12MOHM SMD
Need more? Email Us
ECAD model for PA5187.101HLT
API Delevan Inc.
FIXED IND 1MH 20MA 108 OHM SMD
Need more? Email Us
ECAD model for 2510R-96K
CODACA
SMD POWER INDUCTOR
Need more? Email Us
ECAD model for SPRH124-680M
Pulse
FIXED IND 18NH 700MA 170MOHM SMD
Need more? Email Us
ECAD model for PE-0603CD180JTT
Pulse
FIXED IND 4.7UH 10.4A 8.3MOHM SM
Lowest to $4.5818
ECAD model for PE-53682NLT
Wurth Electronics Inc
FIXED IND 4.7UH 2.3A 51 MOHM SMD
Need more? Email Us
ECAD model for 74406043047

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5818 $59.5634
30+ $3.7595 $112.7850
47+ $3.6420 $171.1740
64+ $3.5245 $225.5680
83+ $3.4070 $282.7810
110+ $3.0546 $336.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 177 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention