Products specifications Report Issue?

Category Inductors, Coils, ChokesFixed Inductors
Mfr Pulse Electronics
Series P0770NL
Packaging Tray
Part Status Active
Type Wirewound
Inductance 1 μH
Tolerance ±20%
Current Rating (Amps) 2.9 A
Current - Saturation (Isat) 2.9A
Shielding Unshielded
DC Resistance (DCR) 50mOhm Max
Operating Temperature -40°C ~ 130°C
Inductance Frequency - Test 100 kHz
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.260" L x 0.175" W (6.60mm x 4.45mm)
Height - Seated (Max) 0.115" (2.92mm)
Ultra Librarian 3D Model Ultra Librarian P0770.102NL CAD Model

You May Also Be Interested in

Pulse
FIXED IND 3.8UH 4.8A 17.3MOHM SM
Need more? Email Us
ECAD model for PE-53650NL
Sunlord
FIXED IND 100NH 1A 70 MOHM SMD
Lowest to $0.0324
ECAD model for MCL2012SR10MT
Pulse
FIXED IND 15UH 7A 22 MOHM SMD
Need more? Email Us
ECAD model for PA4320.153NLT
Pulse
FIXED IND 100NH 67A 0.12MOHM SMD
Need more? Email Us
ECAD model for PA5187.101HLT
Sunlord
FIXED IND 470NH 3.4A 41MOHM SMD
Lowest to $0.1005
ECAD model for WPN201612HR47MT
Murata Electronics North America
FIXED IND 17NH 1.4A 0.075OHM SMD
Lowest to $0.0703
ECAD model for LQW18AN17NG80D
Murata Electronics North America
FIXED IND 5.2NH 1.77A 0.04OHM SM
Lowest to $0.0763
ECAD model for LQW15AN5N2G80D
Murata Electronics North America
FIXED IND 4.7UH 1A 216 MOHM SMD
Lowest to $0.1563
ECAD model for LQH32PH4R7NN0L
Murata Electronics North America
FIXED IND
Lowest to $0.1780
ECAD model for LQH32PZ220MNCL

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention