The PE-53662BT is a high-performance Ethernet pulse transformer, meticulously engineered by Pulse Electronics to provide superior signal isolation and impedance matching for 10/100/1000 Base-T Ethernet applications. This transformer is designed to ensure reliable data transmission and maintain robust network performance across a variety of demanding environments.
Applications
- Gigabit Ethernet (GbE) network interfaces
- Network Interface Cards (NICs) in servers, workstations, and embedded systems
- Motherboard integration for wired network connectivity
- Ethernet switches and routers in network infrastructure setups
- Industrial Ethernet applications that require reliable and robust performance in harsh conditions
Features
- Supports 10/100/1000 Base-T Ethernet speeds, offering versatile connectivity options for diverse network requirements
- Provides robust electrical isolation to protect sensitive circuitry from voltage surges and electrical noise, ensuring system integrity
- Complies with IEEE 802.3 standards, guaranteeing interoperability and compatibility with standard Ethernet devices
- Features low insertion loss, minimizing signal degradation and maximizing signal strength for optimal data transmission
- Offers high return loss, reducing signal reflections and distortions, which enhances overall signal quality
- Designed with a compact surface mount package, facilitating efficient PCB layout and minimizing board space requirements
- Operates reliably within a wide temperature range of -40°C to +85°C, making it suitable for a variety of environments
- RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances
Benefits
- Enhances network reliability by effectively isolating the Ethernet PHY from external interference and voltage fluctuations
- Optimizes signal integrity, reducing data transmission errors and improving overall network performance and stability
- Facilitates compliance with stringent safety and regulatory requirements for network hardware and systems
- Minimizes electromagnetic interference (EMI), contributing to a cleaner signal environment and reducing potential interference with other electronic devices
- Simplifies circuit board design and manufacturing processes due to its compact size and surface mount configuration
- Provides a cost-effective solution for implementing robust Ethernet interfaces in a wide range of applications
- Ensures consistent and dependable performance, even in challenging and demanding industrial environments
Additional Details
The PE-53662BT Ethernet pulse transformer is manufactured using high-quality materials to ensure long-term stability and reliable performance. Its design facilitates easy integration into a wide array of Ethernet-based systems. The precise electrical characteristics of this transformer are meticulously engineered to optimize performance within high-speed Ethernet networks, making it an ideal choice for applications where dependable network connectivity is critical. This component is also designed to provide excellent common-mode noise rejection and maintain signal balance, both of which are essential for ensuring data integrity in noisy environments. Additionally, the PE-53662BT is designed to meet stringent safety standards, providing an added layer of protection for connected devices and systems. The transformer offers enhanced surge protection, safeguarding equipment against unexpected voltage spikes and transient events.
Key Specifications:
Turns Ratio (TX/RX): 1CT:1CT
Open Circuit Inductance (OCL): 350 μH minimum
Isolation Voltage: 1500 Vrms