EN
  • EN
  • DE

BCR20H5E

Part No BCR20H5E
Manufacturer Panasonic
Catalog OEM Parts (A - B)
Description Battery Holder, CR2032, Horizontal
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mount PCB
Number of Batteries 1
Number of Cells 1
REACH SVHC No SVHC
RoHS Compliant
Termination Through Hole
Win Source Part Number 1026152-BCR20H5E
Categories OEM Parts(A-B)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCR20H5E CAD Model

Description

The BCR20H5E is a silicon NPN epitaxial planar transistor manufactured by Panasonic. It is designed for high-frequency amplification and switching applications in electronic circuits.

Applications

  • High-frequency amplifiers
  • Oscillators
  • Mixers
  • Switching circuits
  • RF front-end circuits

Features

  • Low noise figure
  • High gain
  • High cutoff frequency
  • Small signal amplification
  • Surface mount package

Benefits

  • Improved signal quality in high-frequency applications
  • Increased amplification with minimal signal loss
  • Efficient switching performance
  • Compact design for space-constrained applications
  • Easy integration into automated assembly processes

The BCR20H5E transistor is engineered for optimal performance in high-frequency environments. Its low noise figure ensures that the amplified signal is not significantly degraded by noise, resulting in cleaner and more reliable communication. The high gain characteristic allows for substantial signal amplification without the need for multiple amplification stages. The high cutoff frequency enables the transistor to operate effectively at high frequencies, making it suitable for a wide range of RF applications. The small surface mount package allows for compact circuit designs, which is especially important in portable and miniaturized electronic devices. This transistor is commonly used in RF amplifiers, oscillators, and mixers, where its high-frequency performance and low noise characteristics are essential. Its reliable switching performance also makes it suitable for use in high-speed switching circuits. The BCR20H5E offers a combination of high performance, compact size, and ease of integration, making it a popular choice among design engineers.

Technical Specifications: Collector-Emitter Voltage (Vceo): Typically around 20V. Collector Current (Ic): Approximately 100mA. Transition Frequency (ft): > 5 GHz. Refer to the Panasonic datasheet for precise values and operating conditions.

You May Also Be Interested in

Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
NXP / Nexperia
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Generic
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess