ON Semiconductor ASM708TESAF-T Voltage Supervisor
The ON Semiconductor ASM708TESAF-T is a highly reliable voltage supervisor designed to maintain system integrity by monitoring voltage levels in a variety of electronic applications. This precision device is essential for systems that require consistent operation and protection against unpredictable voltage fluctuations.
Key Features
- Voltage Threshold: The ASM708TESAF-T is engineered to detect voltage thresholds with high accuracy, ensuring that devices operate within safe voltage limits.
- Reset Timeout: It features a built-in reset timeout delay that provides a sufficient window for system stabilization before normal operations resume.
- Low Power Consumption: Designed with power efficiency in mind, this voltage supervisor consumes minimal power, making it suitable for battery-operated devices.
- High Precision Monitoring: The precision monitoring capability of the ASM708TESAF-T allows for tight control over system voltage, which is critical for sensitive electronic components.
- Wide Operating Temperature Range: It operates effectively across a broad temperature range, ensuring reliability in diverse environmental conditions.
Applications
The ASM708TESAF-T is versatile and can be used in various applications including:
- Computers and Computer Peripherals
- Consumer Electronics
- Portable/Battery-Powered Equipment
- Industrial Control Systems
- Embedded Systems
Product Specifications
The ASM708TESAF-T comes in a compact SOT-23 package and features the following specifications:
- Supply Voltage Range: 1.2V to 5.5V
- Reset Threshold Voltage: Factory programmable options
- Reset Timeout Period: Factory programmable options
- Output Type: Active-low, push-pull
- Temperature Range: -40°C to +85°C
- RoHS Compliant: Yes
With its robust design and comprehensive features, the ON Semiconductor ASM708TESAF-T voltage supervisor is an ideal choice for ensuring system stability and protection against voltage irregularities.