Products specifications Report Issue?

Package Tray
Product Status Active
Frequency Range 20kHz ~ 200kHz
Type Non-Invasive (Solid Core)
Inductance 80 mH
Mounting Type Through Hole
Size / Dimension 0.670" L x 0.390" W (17.01mm x 9.90mm)
Height - Seated (Max) 0.800" (20.32mm)
Termination Style PC Pin
Ultra Librarian 3D Model Ultra Librarian PE-51688 CAD Model

Description

NULL

You May Also Be Interested in

CR Magnetics Inc.
AC Current Transformer, Commerical Grade, Donut Style, 2' Fly Leads 16AWG, 0 - 150 AAC Input Range, 0 - 5AAC Output Range, 1.13" ID
Need more? Email Us
ECAD model for CR2RL-151
CR Magnetics Inc.
General Purpose Wire Lead Current Transformer, Solid Core, 2000 Turns, 23 Vmax RMS, 75 Arms Maximum Input Current Range, 0.354" ID
Need more? Email Us
ECAD model for CR8449-2000
CR Magnetics Inc.
Revenue Grade Vertical PCB Current Transformer, Solid Core, 1000 Turns, 5.1 Vmax RMS, 50 Arms Maximum Input Current Range, 0.35" ID
Need more? Email Us
ECAD model for CR8349-1000-N
CR Magnetics Inc.
Low Cost Remote Current Indicator, Amber LED, 1.5 AAC Full On Point, 0.35" ID
Need more? Email Us
ECAD model for CR2550-A
CR Magnetics Inc.
AC Current Transformer, Commerical Grade, Donut Style, 2' Fly Leads 16AWG, 0 - 400 AAC Input Range, 0 - 5AAC Output Range, 2.5" ID
Need more? Email Us
ECAD model for CR7RL-401
CR Magnetics Inc.
NanoCrystalline Amorphous Vertical PCB Current Transformer, Solid Core, 1500 Turns, 16.0 Vmax RMS, 75 Arms Maximum Input Current Range, 0.35" ID
Need more? Email Us
ECAD model for CR8349-1500-A
CR Magnetics Inc.
AC Current Transformer, Commerical Grade, Mounting Case, (2) Terminals #8-32, 0 - 150 AAC Input Range, 0 - 5AAC Output Range, 1.13" ID
Need more? Email Us
ECAD model for CR2SFT-151
CR Magnetics Inc.
High Frequency Wire Lead Current Transformer, Solid Core,2000 Turns, 7.4 Vmax RMS, 75 Arms Maximum Input Current Range, 0.354" ID
Need more? Email Us
ECAD model for CR8449-2000-F
CR Magnetics Inc.
Ground Fault Wire Lead Current Transformer, Solid Core, 1000 Turns, 0.8 Vmax RMS, 7 Arms Maximum Input Current Range, 0.35" ID
Need more? Email Us
ECAD model for CR8410-1000-G

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention