EN
  • EN
  • DE

PA5303NLT

Part No PA5303NLT
Manufacturer Pulse
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1160485-PA5303NLT
Categories Custom Parts
Manufacturer Pulse
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PA5303NLT CAD Model

Description

The PA5303NLT is a surface mount power inductor manufactured by Pulse Electronics. This inductor is designed for high-current, low-loss applications in power supplies and DC-DC converters. It features a shielded construction to minimize EMI radiation and a compact footprint for space-constrained applications.

Applications:

  • DC-DC Converters: Step-up, step-down, and buck-boost converters in various electronic devices.
  • Power Supplies: Switching power supplies for computers, servers, and telecommunications equipment.
  • Point-of-Load (POL) Regulators: Providing localized power regulation for sensitive components.
  • Battery Management Systems: Charging and discharging circuits for lithium-ion batteries.

Features:

  • High Current Capacity: Handles large currents without significant performance degradation.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI) and improves signal integrity.
  • Compact Footprint: Saves board space and allows for higher density designs.
  • Surface Mount Technology (SMT): Enables automated assembly and reduces manufacturing costs.
  • High Saturation Current: Maintains inductance value under high current conditions.

Benefits:

  • Improved Efficiency: Reduces power consumption and heat generation in power conversion circuits.
  • Reduced EMI: Minimizes interference with other electronic components and systems.
  • Smaller Form Factor: Enables compact and lightweight designs.
  • Increased Reliability: Ensures stable and consistent performance in demanding applications.
  • Simplified Manufacturing: Facilitates automated assembly and reduces production costs.
  • Enhanced Thermal Performance: Dissipates heat efficiently, improving overall system reliability.

Technical Specifications:

The PA5303NLT has a specific inductance value, typically measured in microhenries (µH). The saturation current and RMS current ratings are specified in the product datasheet. The DC resistance (DCR) is a critical parameter for minimizing power losses. The operating temperature range is also specified in the datasheet. The package dimensions and footprint are designed for easy surface mount assembly. Detailed electrical characteristics, mechanical dimensions, and soldering information are available in the manufacturer's datasheet.

You May Also Be Interested in

Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Richtek USA Inc.
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Qorvo US Inc.
Lowest to $1.3063
SII Semiconductor Corporation
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $1.3063
RF Micro Devices
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7957 $58.7097
51+ $2.2940 $116.9940
78+ $2.2222 $173.3316
108+ $2.1506 $232.2648
139+ $2.0789 $288.9671
186+ $1.8639 $346.6854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,194 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess