EN
  • EN
  • DE

PA2748NLT

Part No PA2748NLT
Manufacturer Pulse
Catalog OEM Parts (O - R)
Description FT-0082-0 Trf, SMD, Common Mode, 1.125UH,
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1083780-PA2748NLT
Categories OEM Parts(O-R)
Manufacturer Pulse
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PA2748NLT CAD Model

Description

The PA2748NLT is a surface mount power inductor manufactured by Pulse Electronics. It is designed for use in a variety of power supply applications, particularly where high efficiency and compact size are required.

Applications:

  • DC-DC converters
  • Voltage regulators
  • Point-of-Load (POL) modules
  • LED lighting
  • Portable devices

Features:

  • Low DCR (DC Resistance): Minimizes power loss and improves efficiency.
  • High Saturation Current: Allows for higher current handling capability before inductance drops significantly.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Compact Size: Enables use in space-constrained applications.
  • Surface Mount Technology (SMT): Facilitates automated assembly.
  • Operating temperature: -40°C to +125°C

Benefits:

  • Improved Efficiency: Low DCR contributes to higher overall system efficiency.
  • Reduced EMI: Shielded construction minimizes noise and interference.
  • Smaller Footprint: Compact size allows for denser circuit designs.
  • Reliable Performance: Designed for robust performance in demanding environments.
  • Simplified Assembly: SMT design reduces assembly costs and time.

Additional Details:

The PA2748NLT inductor features a ferrite core material. It's crucial to consult the datasheet for specific inductance values, saturation current ratings, and other critical parameters to ensure proper selection for your application. The specific dimensions of the component are available in the manufacturer's datasheet. Proper thermal management should be considered in high-current applications. It meets RoHS compliance standards.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Texas Instruments
Need more? Email Us
Yageo
Need more? Email Us
Harris Corporation
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6574 $52.5920
190+ $0.5394 $102.4860
290+ $0.5226 $151.5540
400+ $0.5057 $202.2800
515+ $0.4889 $251.7835
685+ $0.4383 $300.2355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess