Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Type For DC/DC Converters
Applications Forward, Push-Pull Converters
Voltage - Primary 36 ~ 72V
Voltage - Auxiliary 12V @ 100mA
Voltage - Isolation 1500Vrms
Frequency 250kHz
Operating Temperature -40°C ~ 130°C
Mounting Type Surface Mount
Size / Dimension 0.860" L x 0.930" W (21.84mm x 23.62mm)
Height - Seated (Max) 0.450" (11.43mm)
Footprint 0.860" L x 1.150" W (21.84mm x 29.21mm)
Ultra Librarian 3D Model Ultra Librarian PA0273NLT CAD Model

Description

NULL

You May Also Be Interested in

Wurth Electronics Inc
WE-FLEX FLEXIBLE TRANSFORMER FOR
Need more? Email Us
ECAD model for 749196121
EPCOS (TDK)
TRANSFORMER CUSTOM
Need more? Email Us
ECAD model for B78310B1754A3Z11
Wurth Electronics Inc
TRANS FLYBACK LT3573 30UH SMD / Flyback Converters For For DC/DC Converters SMPS Transformer 1500Vrms Isolation 250 ~ 500kHz Surface Mount
Lowest to $20.3212
ECAD model for 750370047
Wurth Electronics Inc
TRANS FLYBACK POE 40UH SMD
Lowest to $81.5343
ECAD model for 7491199312
EPCOS (TDK)
XFMR DC/DC CONV SMD / Switching Transformer 1:1:1 <0.9Ohm Prim. DCR <0.9Ohm Sec. DCR 6 Terminal Gull Wing SMD Automotive
Need more? Email Us
ECAD model for B78304B1031A003
Eaton Bussmann
XFMR POE CONFIG DC/DC 160UH SMD
Need more? Email Us
ECAD model for POE26W3.3VS5-R
TDK Corporation
XFMR FLYBCK AC/DC CONV 1.33MH TH
Need more? Email Us
ECAD model for ECO2225SEO-D02V0112
TDK Corporation
XFMR FLYBACK AC/DC CONV 2.8MH TH
Need more? Email Us
ECAD model for ECO2425SEO-D03V014
Allied Components International
20.4UH 10% EP10 SMD TRANSFORMER / For SMPS Transformer 1500V Isolation Surface Mount
Need more? Email Us
ECAD model for AEP10-1277

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention