Products specifications Report Issue?

Category Resistors>Through Hole Resistors
Mfr Vishay Sfernice
Series RTO 20
Package Tube
Resistance 1 kOhms
Tolerance ±5%
Power (Watts) 20W
Composition Thick Film
Features Non-Inductive
Temperature Coefficient ±150ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case TO-220-2
Supplier Device Package TO-220
Dimension 0.398" L x 0.177" W (10.10mm x 4.50mm)
Height - Seated (Max) 0.606" (15.40mm)
Number of Terminations 2
MSL Level Not Applicable
ECCN EAR99
HTSUS 8533.21.0090
Other Names RT20J-1.0K
Standard Package 50
Win Source Part Number 1016820-RTO020F10000JTE3
Ultra Librarian 3D Model Ultra Librarian RTO020F10000JTE3 CAD Model

Description

The Vishay Sfernice RTO020F10000JTE3 is a through-hole resistor that comes in a TO-220-2 package/case.

  • Package/Case: TO-220-2
  • Power: 20W
  • Composition: Thick Film
  • Resistance: 1 kOhms
  • Tolerance: ±5%
  • Temperature Coefficient: ±150ppm/°C
  • Package: Tube
  • Standard Package: 50
  • Series: RTO 20
  • Inductance: Non-Inductive
  • Terminations: 2
  • Height (Seated): 0.606" (15.40mm)
  • Dimension: 0.398" L x 0.177" W (10.10mm x 4.50mm)
  • Market Availability: Open Market

You May Also Be Interested in

TE Connectivity
RES 0.062 OHM 1% 2W 2512
Need more? Email Us
ECAD model for RLP73N3AR062FTDF
Yageo
RES SMD 100K OHM 5% 1/16W 0402
Lowest to $0.0030
ECAD model for RC0402JR-07100K
Yageo
RES 910 OHM 5% 1/2W 1210 / 910 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film
Need more? Email Us
ECAD model for RC1210JR-07910RL
Yageo
RES SMD 1.24M OHM 1% 1/20W 0201
Need more? Email Us
ECAD model for RC0201FR-071M24L
TE Connectivity
RES 56 OHM 1% 0.3W MELF 0102 / 56 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Need more? Email Us
ECAD model for SMA-A0102FTDL56R
Yageo
RES SMD 4.3M OHM 5% 1/20W 0201
Need more? Email Us
ECAD model for RC0201JR-074M3L
Yageo
RES SMD 147K OHM 1% 1/20W 0201
Need more? Email Us
ECAD model for RC0201FR-07147KL
Yageo
RES SMD 36K OHM 5% 1/20W 0201
Lowest to $0.0022
ECAD model for RC0201JR-0736KL
TE Connectivity
RES SMD 1.13KOHM 0.1% 1/16W 0603 / 1.13 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Need more? Email Us
ECAD model for RN73C1J1K13BTDF

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8373 $50.5119
8+ $13.8152 $110.5216
12+ $13.3835 $160.6020
16+ $12.9518 $207.2288
20+ $12.5200 $250.4000
27+ $11.2249 $303.0723
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,846 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention