EN
  • EN
  • DE

7491199312

Part No 7491199312
Manufacturer Wurth Electronics Inc
Catalog Switching Converter, SMPS Transformers
Description TRANS FLYBACK POE 40UH SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers - Switching Converter, SMPS Transformers
Mfr Wurth Electronics Inc
Series WE-PoE
Package Tape & Reel
Product Status Active
Type For DC/DC Converters
Applications Power Over Ethernet (PoE)
Intended Chipset LM5070, LM5071, LM5072, LTC4267, TPS23750, TPS23770
Voltage - Primary 36 ~ 57V
Voltage - Isolation 1500Vrms
Inductance @ Frequency 40µH @ 100kHz
Frequency 200kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Size / Dimension 0.530" L x 0.591" W (13.46mm x 15.00mm)
Height - Seated (Max) 0.500" (12.70mm)
Footprint 0.530" L x 0.713" W (13.46mm x 18.10mm)
Standard Package 200 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 857647-7491199312
Ultra Librarian 3D Model Ultra Librarian 7491199312 CAD Model

Description

The WE-PoE series transformer is a switching converter and SMPS transformer designed for DC/DC converters.

  • Package Size: 0.530" L x 0.591" W (13.46mm x 15.00mm)
  • Seated Height: 0.500" (12.70mm)
  • Application: Power over Ethernet (PoE)
  • Primary Voltage: 36 ~ 57V
  • Frequency: 200kHz
  • Inductance: 40μH @ 100kHz
  • Voltage Isolation: 1500Vrms
  • Mounting Type: Surface Mountable
  • Operating Temperature: -40°C to 125°C
  • Chipset Compatibility: LM5070, LM5071, LM5072, LTC4267, TPS23750, and TPS23770
  • Manufacturer: Wurth Electronics Inc
  • Package: 200 pcs

You May Also Be Interested in

Pulse
XFMR FLYBACK
Need more? Email Us
Pulse
XFMR FWD P-P DC/DC CONV SMD
Need more? Email Us
Pulse
XFMR FLYBACK 7W
Need more? Email Us
Pulse
XFMR FWD P-P DC/DC CONV SMD
Need more? Email Us
Pulse
XFMR FWD P-P DC/DC CONV 100UH SM
Need more? Email Us
Pulse
XFMR FWD P-P DC/DC CONV SMD
Need more? Email Us
Pulse
XFMR FLYBACK DC/DC CONV 13UH SMD
Lowest to $7.4341
Pulse
XFMR SMD
Need more? Email Us
Pulse
XFMR FWD P-P DC/DC CONV 100UH SM
Lowest to $5.3572

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.7985 $72.7985
2+ $59.7320 $119.4640
3+ $57.8655 $173.5965
5+ $55.9990 $279.9950
6+ $54.1325 $324.7950
8+ $48.5319 $388.2552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,630 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess