EN
  • EN
  • DE

SPNZ801156

Part No SPNZ801156
Manufacturer Microchip Technology
Catalog Ethernet Interface
Description Ethernet Switches, 100Mbps, 3.3V, LQFP-128, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986190-SPNZ801156
Categories Ethernet Interface
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPNZ801156 CAD Model

Description

Microchip Technology's SPNZ801156 - A Cutting-Edge Microcontroller

The SPNZ801156 from Microchip Technology is a state-of-the-art microcontroller designed for robust performance and versatility in a wide range of applications. This microcontroller is part of Microchip's renowned product lineup, known for their reliability and advanced features. The SPNZ801156 integrates powerful processing capabilities with an array of functional features to provide a solid foundation for embedded systems.

Key Features:

  • High-Performance CPU: At the core of the SPNZ801156 is a high-speed CPU that delivers efficient processing for complex tasks, ensuring smooth operation even in demanding applications.
  • Generous Memory Capacity: Equipped with ample flash memory and SRAM, this microcontroller offers developers the flexibility to implement sophisticated programs and data storage without external memory components.
  • Advanced Peripherals: The device includes a variety of built-in peripherals such as timers, counters, communication interfaces (including SPI, I2C, and UART), and analog-to-digital converters (ADCs), facilitating a wide range of functionalities without the need for additional components.
  • Low Power Consumption: Designed with power efficiency in mind, the SPNZ801156 features multiple power-saving modes, making it ideal for battery-operated or energy-sensitive applications.
  • Robust Security Features: Security is a top priority for Microchip, and the SPNZ801156 incorporates features to safeguard your applications from unauthorized access and tampering.

Applications:

The versatility of the SPNZ801156 allows it to be used across various sectors, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Smart home devices
  • Internet of Things (IoT) applications
  • Consumer electronics

With its combination of performance, memory, peripherals, and security, the SPNZ801156 is an excellent choice for designers looking to create sophisticated and reliable systems with a single chip solution. Microchip Technology's commitment to quality ensures that the SPNZ801156 will meet the rigorous demands of modern electronic environments, making it a smart investment for your next project.

You May Also Be Interested in

Broadcom Limited
IC ETHERNET SWITCH GPIO / Ethernet Switch IEEE 802.3, 10/100/1000 Base-T/TX PHY GPIO, I²C, MII, SPI Interface
Lowest to $79.4042
AVAGO TECHNOLOGIES LIMITED
Lowest to $287.1001
Broadcom Limited
VER. 5MBAUD TX ROHS +95C / Fiber Optic Transmitter 650nm 2.3V (Max) 30 mA Versatile Link
Lowest to $25.8350
Texas Instruments
IC TRANSCEIVER 1/1 48LQFP / 1/1 Transceiver MII, RMII 48-LQFP (7x7)
Lowest to $7.5093
Microchip Technology
IC MCU 32BIT FW VER 1.10.19 / Power Over Ethernet Controller 48 Channel 802.3at (PoE+), 802.3af (PoE) 32-QFN (5x5)
Need more? Email Us
Intel
IC Redriver Ethernet 4CH 100QFP
Need more? Email Us
Microchip Technology
IC ETHERNET SWITCH 6PORT 128TQFP / Ethernet Switch IEEE 802.3 I²C, SPI Interface 128-TQFP-EP (14x14)
Lowest to $19.9066
Intel
I/O Controller 1-CH 1-Port Tape and Reel
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 11PORT / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $109.5489

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess