EN
  • EN
  • DE

P0751.333NLT

Part No P0751.333NLT
Manufacturer Pulse
Catalog Fixed Inductors
Description FIXED IND 33UH 2A 120 MOHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 15 Weeks
Features Unshielded Wirewound Inductor 120mOhm Max Nonstandard -
Manufacturer Pulse
Series P0751NL
Package Reel - TR
Operating Temperature Range -40°C ~ 130°C
Mounting Surface Mount
Package Nonstandard
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Other Part Number 553-1064-2, P0751.333TNL, 553-1064-1, P0751333NLT, 553-1064-6
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929750-P0751.333NLT
Ultra Librarian 3D Model Ultra Librarian P0751.333NLT CAD Model

Description

The Pulse P0751NL unshielded wirewound inductor is a high-quality product that is designed to provide reliable performance in a variety of electronic applications.

  • Maximum Resistance: 120mOhm
  • Package: nonstandard
  • Popularity: high
  • REACH: unaffected
  • Package Type: reel - TR
  • Supply and Demand Status: balance
  • Estimated Production Lead Time: 15 weeks
  • Other Part Numbers: 553-1064-2, P0751.333TNL, 553-1064-1, P0751333NLT, and 553-1064-6

You May Also Be Interested in

Toko America Inc.
Lowest to $14.7725
Bourns Inc.
Need more? Email Us
Coilcraft
SMT Power Inductors -– MSS1278
Lowest to $2.7867
Bourns Inc.
Need more? Email Us
Bourns Inc.
Lowest to $0.3737
Toshiba Semiconductor and Storage
Need more? Email Us
Others
Lowest to $0.4897
Sanken
Need more? Email Us
Toko America Inc.
Lowest to $18.4996

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9442 $51.9310
130+ $0.7748 $100.7240
200+ $0.7506 $150.1200
280+ $0.7263 $203.3640
360+ $0.7021 $252.7560
480+ $0.6295 $302.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,610 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess