EN
  • EN
  • DE

JANTXV1N6326US

Part No JANTXV1N6326US
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description ZENER DIODE / Zener Diode 12 V 500 mW ±5% Surface Mount B, SQ-MELF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes>Zener>Single Zener Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500/533
Package Bulk
Voltage - Zener (Nom) (Vz) 12 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 7 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 9 V
Voltage - Forward (Vf) (Max) @ If 1.4 V @ 1 A
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case SQ-MELF, B
Supplier Device Package B, SQ-MELF
RoHS Status RoHS non-compliant
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 1 pcs
Win Source Part Number 1382409-JANTXV1N6326US
Ultra Librarian 3D Model Ultra Librarian JANTXV1N6326US CAD Model

Description

The JANTXV1N6326US is a state-of-the-art semiconductor device from Microchip Technology, a leading manufacturer in the field of microcontrollers, mixed-signal, analog, and Flash-IP integrated circuits. This product is specifically designed to meet the stringent requirements of the aerospace and defense industries, providing high reliability and performance under extreme conditions.

Key Features

  • Voltage Regulation: The device offers precise voltage regulation, ensuring stable operation for sensitive electronic components in fluctuating power environments.
  • High-Temperature Operation: With an ability to operate effectively at high temperatures, the JANTXV1N6326US is suitable for use in harsh environments where standard components may fail.
  • Radiation Hardened: Designed to withstand radiation effects, this component is ideal for space applications where exposure to cosmic rays and solar radiation is a concern.
  • Robust Design: The rugged construction of the JANTXV1N6326US ensures that it can handle mechanical stresses and strains without compromising its functionality.
  • Quality Standards: The device meets the Joint Army/Navy (JAN) quality level, and the 'V' denotes its qualification for high-reliability military applications, while the 'X' indicates that it has passed the most stringent screening levels as per MIL-PRF-19500 specifications.

Applications

The JANTXV1N6326US is designed for mission-critical applications where failure is not an option. Its typical applications include:

  • Power supply circuits in satellites and spacecraft
  • Avionic systems in military aircraft
  • High-reliability communication systems
  • Electronic warfare and radar systems
  • Nuclear reactor control systems

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the datasheet provided by Microchip Technology. The datasheet includes information such as electrical characteristics, thermal properties, mechanical packaging details, and recommended operating conditions for the JANTXV1N6326US.

In summary, the JANTXV1N6326US from Microchip Technology is a robust, high-performance device that provides reliable service in the most demanding environments, making it an essential component for high-stakes military and aerospace applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess