Products specifications Report Issue?

Package Bag
Product Status Active
Frequency Group UHF (1GHz ~ 2GHz)
Frequency (Center/Band) 1.575GHz
Frequency Range 1.574GHz ~ 1.576GHz
Antenna Type Module
Number of Bands 1
VSWR 2
Gain 5dBic
Features Cable - 5.18m
Ingress Protection IP65
Mounting Type Connector Mount
Height (Max) 0.700" (17.78mm)
Ultra Librarian 3D Model Ultra Librarian NMOHFGPSNOCONN CAD Model

Description

NULL

You May Also Be Interested in

TE Connectivity
RF ANT 433MHZ HELICAL SLD TH
Lowest to $3.3139
ECAD model for ANT-433-HETH
Taiyo Yuden
Multilayer Chip Antenna 2.4GHz
Lowest to $0.7146
ECAD model for AH316M245001
TE Connectivity
RF ANT 433MHZ WHP CTR ADH 79\
Need more? Email Us
ECAD model for ANT-433-MHW-SMA-S
Pulse
WHITE NMO LOW PROFILE, UNITY, 49
Need more? Email Us
ECAD model for LP490NMOW
Taoglas Limited
TI.08 868MHZ TERMINAL ANTENNA SM
Need more? Email Us
ECAD model for TI.08.A.0111
Taoglas Limited
RF ANT 892MHZ/1.9GHZ WHIP TILT
Need more? Email Us
ECAD model for TG.09.0113
TE Connectivity
RF ANT 868MHZ WHIP STR SMA MALE
Need more? Email Us
ECAD model for ANT-868-CW-HW-SMA
Pulse
SPRING BASE / WHIP, UNITY, 150 -
Need more? Email Us
ECAD model for NMOWBQB
Pulse
WHITE NMO LOW PROFILE, UNITY, 45
Need more? Email Us
ECAD model for LP450NMOW

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention