Products specifications Report Issue?

Category Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
Mfr Pulse
Series PULSEJACK™ J1
Package Tray
Product Status Active
Connector Type RJ45
Number of Ports 1
Number of Rows 1
Applications 10/100 Base-TX
Mounting Type Through Hole
Orientation 90° Angle (Right)
Termination Solder
Height Above Board 0.550" (13.97mm)
LED Color Does Not Contain LED
Number of Cores per Jack 5
Shielding Shielded
Features Board Guide
Tab Direction Up
Contact Material Phosphor Bronze
Contact Finish Gold
Temperature Range - Operating 0°C ~ 70°C
Contact Finish Thickness 15.0µin (0.38µm)
Shield Material Brass
Housing Material Thermoplastic
Standard Package 30 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 876159-J1026F01NL
Ultra Librarian 3D Model Ultra Librarian J1026F01NL CAD Model

Description

The 876159-J1026F01NL is a modular connector jack with magnetics from the PULSEJACK™ J1 series.

  • Manufacturer: PULSEJACK™ J1 series
  • Product Name: 876159-J1026F01NL
  • Feature: Board guide
  • Connector Type: RJ45
  • Row: Single
  • Termination: Solder
  • Contact Finish: Gold
  • Contact Finish Thickness: 15.0µin (0.38µm)
  • Package Quantity: 30 pieces
  • Package Type: Tray
  • Contact Material: Phosphor bronze
  • Housing Material: Thermoplastic
  • Angle Orientation: 90°
  • Shielding: Shielded
  • Application: 10/100 Base-TX
  • LED: No LED
  • Cores per Jack: 5
  • Tab Direction: Up
  • Mounting: Through hole
  • Operating Temperature Range: 0°C to 70°C

You May Also Be Interested in

Weidmuller
IE-PCB-RJ45-THR-C5-AL
Need more? Email Us
ECAD model for 1455240000
Weidmuller
RJ45 PCB SOCKET
Lowest to $8.4886
ECAD model for 1433900000
TE Connectivity
CONN JACK 1PORT 100 BASE-T PCB
Lowest to $8.8637
ECAD model for 2301995-3
Pulse
CONN JACK 16PORT 1000 BASE-T PCB / 16 Port RJ45Through Hole 10/100/1000 Base-T, AutoMDIX
Need more? Email Us
ECAD model for JC0-0133NL
Pulse
CONN JACK 1PORT 1000 BASE-T PCB
Lowest to $5.2332
ECAD model for JXD2-0Z15NL
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $17.8316
ECAD model for 5406552-1
Bel Fuse Inc.
CONN JACK 1PORT 1000 BASE-T PCB
Need more? Email Us
ECAD model for 0826-1A1T-43-F
Amphenol FCI
CONN JACK 1PORT 100 BASE-T PCB
Lowest to $8.8674
ECAD model for RJMG1BD3B8K1ANR
Weidmuller
CONN JACK RJ45 SOLDER CONN 1.27
Lowest to $13.8933
ECAD model for 2474160000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0126 $54.0756
14+ $7.3950 $103.5300
21+ $7.1639 $150.4419
29+ $6.9328 $201.0512
38+ $6.7017 $254.6646
50+ $6.0084 $300.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10 pieces
MOQ: 6 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention