EN
  • EN
  • DE

ATXMEGA64B3-MH

Part No ATXMEGA64B3-MH
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 64KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Core Processor AVR
Data Bus Width 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
The number of I/O 36
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
Date RAM Size 4K x 8
Supply Voltage 1.6V ~ 3.6V
Data Converters A/D 8x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Family Part Number ATXMEGA64
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 729679-ATXMEGA64B3-MH
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATXMEGA64B3-MH CAD Model

Description

The ATXMEGA64B3-MH is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This device is part of the XMEGA B3 family, which is well-known for its high performance and low power consumption, making it an ideal choice for a wide range of applications.

Key Features

  • Advanced Architecture: The ATXMEGA64B3-MH is built on an innovative AVR architecture, designed to execute instructions at high speed, enhancing the overall system performance.
  • Memory: It boasts a substantial 64KB of in-system self-programmable flash, 4KB boot code section, 2KB EEPROM, and 4KB SRAM, providing ample space for complex applications.
  • High Precision Analog: The MCU includes a 12-bit ADC with calibration, a 12-bit DAC, analog comparator, and advanced waveform extension for improved analog performance.
  • Rich Peripherals: It comes equipped with a variety of peripherals such as USART, SPI, and Two-Wire Interface (TWI), offering versatile connectivity options.
  • Power Efficiency: The power-saving techniques include multiple sleep modes, event system, and DMA controller, which help in reducing power consumption for battery-sensitive designs.
  • Robust Security: With features like AES and DES crypto engine and Secure Boot, the ATXMEGA64B3-MH ensures secure data communication and protection against unauthorized code execution.

Applications

The ATXMEGA64B3-MH is adept for a variety of applications, including but not limited to:

  • Industrial control systems
  • Medical devices
  • Utility metering
  • Home automation
  • Portable battery-powered devices

Package and Availability

The microcontroller is available in a 64-pad QFN package, ensuring a compact footprint for space-constrained applications. With Microchip's commitment to long-term availability, the ATXMEGA64B3-MH is a reliable choice for both current and future designs.

For engineers and developers looking for a powerful, efficient, and secure MCU, the ATXMEGA64B3-MH from Microchip Technology is an excellent option that balances performance with power conservation.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7571 $53.7855
12+ $8.8263 $105.9156
18+ $8.5505 $153.9090
25+ $8.2747 $206.8675
32+ $7.9989 $255.9648
42+ $7.1714 $301.1988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,570 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess