EN
  • EN
  • DE

REF4132A25DBVR

Part No REF4132A25DBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VOLTAGE REFERENCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000665-REF4132A25DBVR
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference
Package Tape & Reel (TR)
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 10 mA
Temperature Coefficient 12ppm/°C
Ultra Librarian 3D Model Ultra Librarian REF4132A25DBVR CAD Model

Description

The REF4132A25DBVR is a precision voltage reference from Texas Instruments, designed to offer a stable and accurate reference voltage for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry. This device is particularly suitable for applications that demand high stability and low noise performance.

Key Features

  • High Precision: The REF4132A25DBVR offers a low temperature coefficient and initial accuracy, ensuring a reliable and consistent reference voltage over a wide range of environmental conditions.
  • Low Noise: With its low output noise, this voltage reference contributes to high signal integrity, making it ideal for sensitive applications such as medical equipment and high-resolution data acquisition systems.
  • Stable Output: It provides a stable output that is less susceptible to fluctuations, a crucial feature for maintaining the precision of the overall system.
  • Wide Temperature Range: The device operates over an extended industrial temperature range, making it versatile for various applications.

Applications

The REF4132A25DBVR is well-suited for a range of applications that require a stable voltage reference. These include precision measurement instruments, portable and battery-powered devices, industrial control systems, and high-end consumer electronics. Its reliability and accuracy make it an excellent choice for designers looking to enhance the performance of their systems.

Package and Availability

Packaged in a compact SOT-23-6, the REF4132A25DBVR is designed for space-constrained applications. This small footprint allows it to be integrated into various system designs without compromising on performance. Texas Instruments ensures availability through their extensive distribution network, making it accessible for both small-scale projects and mass production.

Support and Resources

Texas Instruments provides comprehensive support for the REF4132A25DBVR, including detailed datasheets, application notes, and design resources. Customers can also access TI's technical support for assistance with integration, performance optimization, and troubleshooting.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0554 $54.4986
21+ $4.9686 $104.3406
32+ $4.8133 $154.0256
43+ $4.6580 $200.2940
56+ $4.5028 $252.1568
75+ $4.0370 $302.7750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,560 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess