Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1061316-GT28F016B3TA110
Categories OEM Parts(F-I)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GT28F016B3TA110 CAD Model

Description

The GT28F016B3TA110 is a 16-megabit (2MB) Parallel Flash Memory device manufactured by Intel. It is organized as 2,097,152 x 8 bits and is designed for applications requiring non-volatile storage with fast read access times.

Applications:

  • Embedded Systems: Used for storing boot code, operating systems, and application data in embedded systems.
  • Industrial Control Systems: Provides non-volatile memory for configuration data and program storage in industrial equipment.
  • Networking Equipment: Employed in routers, switches, and other network devices for storing firmware and configuration settings.
  • Consumer Electronics: Used in devices like digital cameras, MP3 players, and other portable devices for storing data and program code.

Features:

  • 16-Megabit Density: Provides 2MB of non-volatile storage capacity.
  • Parallel Interface: Supports a parallel data bus for fast data access.
  • Fast Read Access Time: Offers a read access time of 110ns (as indicated by the "110" in the part number).
  • Sector Erase: Allows for selective erasure of memory sectors.
  • Low Power Consumption: Designed for low power operation.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Fast Read Access: Enables quick retrieval of stored data.
  • Flexible Erase Options: Sector erase allows for efficient memory management.
  • Wide Operating Voltage Range: Compatible with a variety of system voltages.

Additional Details:

The GT28F016B3TA110 is available in a variety of packages, including TSOP (Thin Small Outline Package). It is typically programmed using dedicated flash memory programmers or through in-system programming (ISP) techniques. The datasheet contains detailed information on programming algorithms, timing specifications, and electrical characteristics. Care should be taken to protect the device from electrostatic discharge (ESD) during handling and programming. The specific temperature grade and voltage requirements should be verified in the datasheet.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for IMIC9714AYBT
Samtec Inc.
Conn Socket Strip SKT 99 POS 2.54mm Solder ST Thru-Hole
Need more? Email Us
ECAD model for HLS-1109-S-22
Halo Electronics Inc
Ind Drum Core Shielded 47uH 20% T/R
Need more? Email Us
ECAD model for HDS129-470MTR
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
ECAD model for FDB3020L
Renesas Electronics America
Lowest to $0.3661
ECAD model for HD74LVC540ATELL-E
Eaton / Cutler Hammer
HKD3400W, without lugs, A/S 1a1b RH, S/T 12>24vac/dc LH
Need more? Email Us
ECAD model for HKD3400WA05S42
Renesas Electronics America
Need more? Email Us
ECAD model for HD74HC374PV-E
Samsung
Need more? Email Us
ECAD model for GH96-02365A
Sumitomo Electric
High Power GaAs FETs, Ku-Band, 6dB, 13.75 14.5GHz, 5000mA
Lowest to $1,009.0080
ECAD model for FLM1314-18F

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention