Products specifications Report Issue?

Category Connectors, Interconnects>Modular Connectors>Modular Connector Jacks With Magnetics
Manufacturer Pulse Electronics
Packaging Tray
Connector Type RJ45
Number of Ports 1
Number of Rows 1
Applications 10/100 Base-TX, AutoMDIX
Mounting Through Hole
Orientation 90° Angle (Right)
Termination Solder
Height Above Board 0.550" (13.97mm)
LED Color Green - Yellow
Number of Cores per Jack 4
Shielding Shielded
Features Board Guide
Tab Direction Up
Contact Material Phosphor Bronze
Contact Finish Gold
Temperature Range - Operating 0°C ~ 70°C
Contact Finish Thickness 15.0µin (0.38µm)
Shield Material Brass
Housing Material Thermoplastic
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 553-3878,J1006F01PNL-ND
Standard Package 30
Win Source Part Number 1333946-J1006F01PNL
Ultra Librarian 3D Model Ultra Librarian J1006F01PNL CAD Model

Description

The J1006F01PNL is a modular connector jack with magnetics manufactured by Pulse Electronics.

  • Packaging: Tray
  • Features: Board Guide
  • Connector Type: RJ45
  • Row: One
  • Termination: Solder
  • Contact Finish: Gold
  • Contact Finish Thickness: 15.0µin (0.38µm)
  • Contact Material: Phosphor Bronze
  • Height Above Board: 0.550" (13.97mm)
  • Shielded: Yes
  • Housing Material: Thermoplastic
  • Applications: 10/100 Base-TX and AutoMDIX
  • Orientation: 90° angle (right)
  • Port: One
  • Package: 30 pieces
  • Mounting: Through Hole
  • LED Color: Green-Yellow
  • Number of Cores per Jack: 4
  • Shield Material: Brass
  • Temperature Range: 0°C to 70°C
  • RoHS Compliant: Yes

You May Also Be Interested in

Phoenix Contact
COUPLER MODULAR 8POS-8POS
Need more? Email Us
ECAD model for 1419184
Bulgin
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
ECAD model for PX0833/E
Stewart Connector
CONN MAGJACK 1PORT 100 BASE-T / SI-46001-F
Lowest to $7.3864
ECAD model for SI-46001-F
Amphenol Commercial Products
CONN MOD JACK 8P8C R/A SHLD / ULTRA LOW PROFILE -SMT SERIES
Need more? Email Us
ECAD model for RJLSE4018101T
Amphenol
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
ECAD model for RJFTV67APEM1G
Stewart Connector
CONN MOD JACK 10P10C R/A SHLD / Conn Modular Jack F 10 POS 2.54mm Solder RA Thru-Hole 10 Terminal 1 Port
Need more? Email Us
ECAD model for SS-641010S-A-FLS
Stewart Connector
CONN MOD JACK 10P10C R/A SHLD / Conn RJ-45 RCP 10 POS 2.54mm Solder RA Thru-Hole 10 Terminal 1 Port
Lowest to $2.0876
ECAD model for SS-641010S-A-NF
Conxall/Switchcraft
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
ECAD model for DCP-RJ6B-F
Amphenol
CONN MOD COUPLER 6P6C TO 6P6C
Need more? Email Us
ECAD model for RJ11FTVX2SA1N

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention