EN
  • EN
  • DE

CH551G6-30GP

Part No CH551G6-30GP
Manufacturer Chenmko
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chenmko
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820390-CH551G6-30GP
Ultra Librarian 3D Model Ultra Librarian CH551G6-30GP CAD Model

Description

The CH551G6-30GP is a microcontroller manufactured by Chenmko. It is part of the CH55x series of microcontrollers, which are based on the enhanced E8051 core. These microcontrollers are known for their low power consumption and integrated USB functionality.

Applications:

  • USB dongles and peripherals
  • Low-power embedded systems
  • Simple control applications
  • IoT devices

Features:

  • Enhanced E8051 core
  • USB 2.0 Full-Speed Device Interface
  • Up to 30MHz system clock
  • 16KB Flash Memory
  • 1KB SRAM
  • Various peripherals, including UART, SPI, and ADC
  • Low-power modes for energy-efficient operation
  • GPIO pins for flexible interfacing
  • Integrated crystal oscillator

Benefits:

  • Simplified USB connectivity: The integrated USB interface simplifies the development of USB-enabled devices.
  • Low power consumption: Ideal for battery-powered applications and energy-conscious designs.
  • Cost-effective solution: Provides a balance of features and affordability.
  • Versatile peripheral set: Allows for a wide range of applications to be implemented.
  • Easy to program: Compatible with standard 8051 development tools.

Additional Details:

The CH551G6-30GP operates at 3.3V or 5V and is typically available in a TSSOP-20 package. It incorporates a power management unit that allows for different power saving modes, minimizing current draw when the microcontroller is idle. The integrated ADC enables analog signal acquisition for sensor applications. The UART and SPI interfaces facilitate serial communication with other devices. The integrated crystal oscillator reduces the need for external components, further simplifying the design. The flash memory is re-programmable, enabling firmware updates and customization. Detailed datasheets, programming examples, and development tools are usually available from Chenmko or their distributors.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess