EN
  • EN
  • DE

HX1323NLT

Part No HX1323NLT
Manufacturer Pulse
Catalog Pulse Transformers
Description PULSE XFMR 1:1 350UH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Obsolete
Inductance 350µH
Mounting Type Surface Mount
Size / Dimension 0.583" L x 0.460" W (14.81mm x 11.68mm)
Height - Seated (Max) 0.192" (4.88mm)
Operating Temperature -40°C ~ 85°C
Qualification -;5;9;7;10;8;3;4;2;1;535;3475;785;419;664;5838;507;118;4161;2457;283;495;5843;164;1245;1902;238;1465;2659;811;470;3110;2884;3012;553;5594;817;257;486;595;308;4816;132;931;445;17;1712;237;1575;2258;5578;541;732;2840;818;0;3847;14388;14389;14390;14391;7499;12228;14392;8244;14365;3415;22863;14394;30234;105543;105544;104114;114765;131551;131552;131553;131557;131559;131560;131561;131562;131563;131564;131566;131567;131568;131569;131554;131555;131556;131558;131565;131155;131154;131156;128566;131570;131571;131572;131573;131574;131575;131576;131577;9646;131578;131853;97462;121009;63108;92900;92901;92902;47709;55379;12884;41437;61843;99393;99396;99401;99402;99390;99400;99391;99392;99399;99397;99395;99398;99394;33831;55347;24649;24650;30368;22450;20103;87801;118066;118067;107952;107730;107731;14396;720;117324;117325;117326;117327;117329;117328;117331;117330;14556;123096;123097;123094;123095;10365;126645;5866;30452;122126;122127;115152;95095;106153;106152;93977;117332;117333;117334;117335;106150;106148;106151;106149;93976;95096;95097;95098;61612;125959;109684;109683;14472;5325;14397;14398;14363;14404;18511;14399;14400;14401;14402;30235;123098;49011;49014;49010;58632;49013;94902;95155;95099;95156;95157;95100;95158;103040;55152;64154;55150;90672;90671;90673;90674;117566;6489;95175;5156;26324;59086;92164;18508;107607;14377;59087;90712;10162;14403;84681;110071;66528;93008;68413;124235;124236;118074;58611;58601;58635;93955;58612;33691;7360;125481;80272;104000;38566;8;62;61;3;2;243;250;1;17;6;0;2;7;1;66761;497638;1;311745;311750;311752;318456;337277;343070;350313;350483;353238;353475;359346;359514;361620;363483;479903;486744;486745;806947;806948;363484;363485;363486;725520;363487;363488;424914;806949;760608;451302;509223;363489;538916;363490;479902;839703;817848;759547;839704;478374;478373;484802;363491;839702;632534;363492;839705;363500;375826;389356;400469;401941;409926;409927;409928;409929;409930;409931;410043;410044;410045;410046;410047;419454;787724;238608;140769;182647;193164;237279;830088;273287;830187;63934;46017;53396;705393;58591;137765;128935;133785;180495;177911;207708;235369;253765;272304;268978;270141;271228;285457;298539;297151;67233;75530;75856;82483;99396;105406;104562;110345;109470;114078;117878;139508;139512;138554;138808;138876;144989;150418;153129;152694;156519;155821;160177;164243;164245;163930;164156;181638;185368;187148;189458;192689;192691;195564;197954;197889;198991;212813;212817;840395;212818;212819;215834;221072;840394;225051;236226;236231;235917;241150;241999;245351;246405;255545;258703;262236;263193;264117;264847;272755;275888;275804;277230;278935;285987;290711;293295;298990;68043;67830;77092;77835;78597;83508;83512;630455;85936;86166;89877;91209;91715;92024;94377;94379;99774;99778;100943;101506;101434;105623;105625;829369;106631;110463;111384;111856;114290;115294;117984;139939;703522;146171;147638;148424;150480;150455;153232;156715;157576;157566;157905;160232;160641;160633;164324;166851;181911;185398;186053;187241;187813;187814;189503;189954;192804;192808;195659;197982;199293;513832;840393;213005;214000;214337;217097;217754;218471;218976;219869;221142;222702;224118;225100;226585;226744;226836;236484;829370;240291;241170;497248;244295;255705;258230;262275;262687;264876;265659;272830;273362;276102;277323;278454;818117;279917;286088;710222;289861;290738;291828;292257;300107;302197;303493;304084;43169;120555;120561;41584;42954;45658;44158;44460;701035;44920;48561;48566;48567;48569;83561;805602;47839;50150;52941;51904;52054;830090;52798;55331;813337;55336;55337;53875;57562;57568;59340;58180;58702;61037;60214;60911;62809;61867;168336;123608;126819;464723;127884;130075;131803;133490;134676;136072;136626;202181
Ultra Librarian 3D Model Ultra Librarian HX1323NLT CAD Model

Description

NULL

You May Also Be Interested in

Halo Electronics Inc
ISO MOD 10/100 SHOCK/VIB X-TEMP
Need more? Email Us
Abracon LLC
PULSE XFMR 1CT:1CT 350UH
Need more? Email Us
Hanrun
LAN Transformer 1:1 Surface Mount-16P,12.7x7.1mm
Lowest to $1.0187
LINK-PP
1.5kV 1CT:1 1000Base-T SMD,17.7x15.8mm Pulse Transformers RoHS
Lowest to $2.3459
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Triad Magnetics
TRANSF .350 OHM SINGL GATE DRIVE
Need more? Email Us
LINK-PP
1.5kV 1CT:1CT 1000Base-T SMD,15.1x10mm Pulse Transformers RoHS
Lowest to $0.5279
Pulse
1.5kV 1CT:1CT 10/100 Base-T SMD,15.2x13.7mm Pulse Transformers RoHS
Lowest to $1.1642
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess