Products specifications Report Issue?

Package Tube
Product Status Active
Number of Lines 4
DC Resistance (DCR) (Max) 1.5Ohm
Operating Temperature 0°C ~ 70°C
Mounting Type Surface Mount
Size / Dimension 0.476" L x 0.602" W (12.10mm x 15.30mm)
Height (Max) 0.340" (8.64mm)
Package / Case Vertical, 8 Gull Wing
Ultra Librarian 3D Model Ultra Librarian H6507NL CAD Model

Description

NULL

You May Also Be Interested in

Pulse
CMC 300MA 2LN 500 OHM SMD
Need more? Email Us
ECAD model for BWCU00252012501T3P
Pulse
CMC 260MA 2LN 600OHM SMD AECQ200
Need more? Email Us
ECAD model for AWCU00321619601M02
Pulse
CMC 470UH 2LN 800OHM SMD AECQ200
Need more? Email Us
ECAD model for TM8116NLT
Pulse
CMC 310MA 2LN 260OHM SMD AECQ200
Need more? Email Us
ECAD model for AWCU00321619261M02
Pulse
CMC 1A 2LN 90 OHM SMD
Need more? Email Us
ECAD model for BWCU00322518900M00
Pulse
CMC 500MA 2LN 67 OHM SMD
Need more? Email Us
ECAD model for BWCU00252012670M3P
Pulse
CMC 2.1A 2LN 1K OHM SMD AEC-Q200
Need more? Email Us
ECAD model for APPM00050524102XYE
Pulse
CMC 2.1A 2LN 800 OHM SMD
Need more? Email Us
ECAD model for BPPM00050520102X0E
Pulse
CMC 350MA 2LN 160OHM SMD AECQ200
Need more? Email Us
ECAD model for AWCU00201212161M02

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention