EN
  • EN
  • DE

GST5009S1 LF

Part No GST5009S1 LF
Manufacturer Pulse
Catalog Pulse Transformers
Description MDL 1G SINGLE PORT N/A  /  350µH LAN 10/100/1000 Base-T Pulse Transformer 1:1CT Transmitter, 1:1CT Receiver Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Pulse Transformers
Mfr Pulse Electronics Network
Package Tape & Reel (TR)
Transformer Type LAN 10/100/1000 Base-T
Inductance 350µH
Mounting SMD (SMT)
Dimension 0.594" L x 0.280" W (15.10mm x 7.10mm)
Height - Seated (Max) 0.157" (4.00mm)
Temperature Range - Operating 0°C ~ 70°C
MSL Level 1 (Unlimited)
Other Names 1840-GST5009S1LFTR
Standard Package 780
Win Source Part Number 1156274-GST5009S1 LF
Ultra Librarian 3D Model Ultra Librarian GST5009S1 LF CAD Model

Description

The GST5009S1 LF is a surface-mount common mode choke from Pulse Electronics. This choke is designed to suppress common-mode noise in electronic circuits, improving signal integrity and reducing electromagnetic interference (EMI). It is commonly used in various applications, including USB ports, Ethernet interfaces, and power line filtering.

Applications

  • USB Ports: Used to filter common-mode noise in USB data lines, improving data transmission reliability.
  • Ethernet Interfaces: Filters common-mode noise in Ethernet signals, ensuring stable network communication.
  • Power Line Filtering: Suppresses noise on power lines, protecting sensitive electronic equipment.
  • Signal Lines: Used to reduce common-mode noise in other types of signal lines, improving signal quality.
  • Audio Equipment: Filters noise in audio circuits to improve sound quality.

Features

  • Inductance: Specific inductance value designed for effective common-mode noise suppression.
  • Current Rating: Maximum current rating for safe and reliable operation.
  • DC Resistance (DCR): Low DCR to minimize power loss.
  • Package: Surface mount package for automated assembly.
  • Operating Temperature: Wide operating temperature range.
  • RoHS Compliant: Compliant with RoHS environmental regulations.

Benefits

  • Noise Suppression: Effectively suppresses common-mode noise, improving signal integrity.
  • EMI Reduction: Reduces electromagnetic interference, preventing unwanted emissions.
  • Improved Performance: Enhances the performance of electronic circuits by reducing noise.
  • Easy Integration: Surface mount design allows for easy integration into electronic circuits.
  • Reliable Operation: Provides reliable performance in various operating conditions.

Additional Details

The GST5009S1 LF choke is designed to meet industry standards for performance and reliability. It is constructed with high-quality materials to ensure long-term performance and durability. The device is lead-free and RoHS compliant, ensuring it meets environmental regulations.

Technical Specifications:

Please refer to the Pulse Electronics datasheet for detailed technical specifications, including inductance value, current rating, DC resistance, and other electrical parameters. Ensure proper mounting and soldering techniques are used during assembly.

You May Also Be Interested in

Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX 1:1 3MH DIP
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
FPE
LAN Transformer 1:1 Surface Mount
Lowest to $1.4553
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Triad Magnetics
TRANSF .350 OHM SINGL GATE DRIVE
Need more? Email Us
Welwyn Components Limited
PULSE XFMR 1:1:1 980UH
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G DUAL POE 0.35A X-TEMP
Need more? Email Us
Hanrun
1.5kV 100/1000 Base-T SMD-24P,15.1x7.1mm Pulse Transformers RoHS
Lowest to $2.0374

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess