Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Pulse
Package Tray
Product Status Active
Frequency Range 10MHz ~ 1GHz
Phase Difference 20°
Insertion Loss (Max) 1.0dB
Return Loss (Min) 16dB
Package / Case 6-SMD
Mounting Type Surface Mount
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 581035-CX2024NL
Ultra Librarian 3D Model Ultra Librarian CX2024NL CAD Model

Description

The 581035-CX2024NL is a balun designed for RF and wireless applications.

  • Category: RF and Wireless - Balun
  • Frequency Range: 10MHz to 1GHz
  • Phase Difference: 20°
  • Insertion Loss (Maximum): 1.0dB
  • Mounting: Surface mountable
  • Package: 6-SMD
  • Standard Package: 100 pcs
  • Manufacturer: Pulse
  • REACH Regulations: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

TDK Corporation
BALUN 400MHZ-1.8GHZ 50/100 0805
Lowest to $1.3039
ECAD model for ATB2012E-50012M-T01
Anaren
BALUN 300MHZ-1GHZ 50/100 0805 / RF Balun 300MHz ~ 1GHz 50 / 100Ohm 0805 (2012 Metric)
Lowest to $1.1819
ECAD model for B0310J50100AHF
Mini-Circuits
1:1 CORE & WIRE TRANSFORMER, 0.1 / RF Balun 150kHz ~ 350MHz 50 / 50Ohm 5-SMD Module
Lowest to $4.8285
ECAD model for TC1-6+
Anaren
BALUN 70MHZ-1GHZ 50/50 1608
Need more? Email Us
ECAD model for BD0205F5050AHF
Anaren
BALUN 1.4GHZ-1.6GHZ 50/100 0404
Need more? Email Us
ECAD model for BD1416N50100AHF
M/A-Com Technology Solutions
Surface mount | BALUN 5MHZ-200MHZ 75/75 6SMD GW
Lowest to $2.2682
ECAD model for MABA-009572-CF18A0
TDK Corporation
BALUN 880MHZ-960MHZ 50/50 0603
Need more? Email Us
ECAD model for HHM1776B3
STMicroelectronics
BALUN 2.4GHZ-2.5GHZ 50/50 5UFBGA
Lowest to $0.0888
ECAD model for BALF-CC26-05D3
Anaren
BALUN 1.7GHZ-2.2GHZ 50/50 0404 / RF Balun 1.7GHz ~ 2.2GHz 50 / 50Ohm 0404 (1010 Metric)
Lowest to $0.3661
ECAD model for BD1722N5050AHF

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention