Products specifications Report Issue?

Reference Date Code 14+
Reference case QFN20
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 716782-TPA2012D2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA2012D2 CAD Model

Description

The TPA2012D2 from Texas Instruments is a high-fidelity, filter-free, Class-D audio amplifier that delivers premium sound quality for a wide range of consumer electronics. Its advanced design allows for efficient operation, making it an ideal choice for portable and compact audio applications.

Key Features

  • Output Power: The TPA2012D2 can deliver up to 2.1 Watts per channel into a 4-ohm load with less than 1% THD+N, ensuring powerful and clear audio output.
  • Efficiency: As a Class-D amplifier, it offers greater than 90% power efficiency, which not only reduces power loss but also minimizes heat generation, thereby extending battery life in portable devices.
  • Integrated Depop Circuitry: It features built-in depop circuitry that reduces noise during turn-on and turn-off transitions, preserving the integrity of the audio signal.
  • Filter-Free Operation: The TPA2012D2 does not require an output filter, which simplifies design and reduces system cost while still providing excellent audio performance.
  • Volume Control: An integrated volume control allows for easy adjustment of the output level, providing flexibility for various use cases.

Applications

The TPA2012D2 is versatile and can be used in a multitude of devices such as:

  • Mobile phones and smartphones
  • Tablets and portable media players
  • Portable gaming devices
  • Laptop and notebook computers
  • Portable speakers and docking stations

Technical Specifications

  • Supply Voltage: 2.5V to 5.5V
  • Gain Bandwidth Product: Configurable through external gain-setting resistors
  • Thermal Overload Protection: Yes
  • Packaging: Available in a space-saving 20-pin QFN package

With its high-quality audio performance and efficient operation, the TPA2012D2 is a perfect audio amplification solution for designers looking to enhance the user experience with superior sound in their products.

You May Also Be Interested in

Maxim Integrated
Combo ISO-7816 and USB Universal Smart Card Interface IC | IC PWR MGMT/SMART CARD INT 32QFN
Need more? Email Us
ECAD model for 73S8009CN-32IM/F
Panasonic
Compact and lightweight | RELAY AUTOMOTIVE SPST 120A 12V
Lowest to $92.8471
ECAD model for AEV14012W
NXP / Nexperia
3.3V LVT 16-bit buffer/driver 3-State
Lowest to $0.4618
ECAD model for 74LVT16244B
Advanced Power Electronics Corp.
Fast Switching Characteristic
Need more? Email Us
ECAD model for AP4800GEM
Toshiba Semiconductor and Storage
2SD1548
Need more? Email Us
ECAD model for 2SD1548
Tyco Electronics
GaAs MMIC VSAT Power Amplifier, 2W 6.40 - 7.025 GHz
Need more? Email Us
ECAD model for AM42-0039
Analog Devices Inc.
High Speed 12-Bit Monolithic D/A Converters
Lowest to $28.2380
ECAD model for AD565ASD
Texas Instruments
ADC121S625 12-Bit, 50 ksps to 200 ksps, Differential Input, Micro Power Sampling A/D Converter | IC ADC 12BIT SAR 8VSSOP
Need more? Email Us
ECAD model for ADC121S625CIMM
Analog Devices Inc.
Supervisory Circuits with Watchdog and Manual Reset in 5-Lead SC70 and SOT-23
Need more? Email Us
ECAD model for ADM825LYRT-R7

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9454 $56.7240
145+ $0.7757 $112.4765
225+ $0.7514 $169.0650
310+ $0.7272 $225.4320
400+ $0.7030 $281.2000
535+ $0.6302 $337.1570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 21,000 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention