EN
  • EN
  • DE

BPF1608LM02R1880A

Part No BPF1608LM02R1880A
Manufacturer Pulse
Catalog RF Filters
Description FILTER BAND PASS 1.88G WLAN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - RF Filters
Mfr Pulse
Series 1608
Package Tape & Reel
Product Status Active
Frequency 1.915GHz Center
Bandwidth 220MHz
Filter Type Band Pass
Insertion Loss 1.5dB
Mounting Type Surface Mount
Package / Case 0603 (1608 Metric), 4 PC Pad
Size / Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height (Max) 0.030" (0.75mm)
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 854219-BPF1608LM02R1880A
Ultra Librarian 3D Model Ultra Librarian BPF1608LM02R1880A CAD Model

Description

The 854219-BPF1608LM02R1880A is an RF filter designed for use in the filters - RF filters category.

  • Category: Filters - RF Filters
  • Filter Type: Band Pass
  • Frequency Center: 1.915GHz
  • Mounting Type: Surface Mount
  • Packaging: Tape and Reel
  • Size: 0.063" L x 0.031" W (1.60mm x 0.80mm)
  • Height (Max): 0.030" (0.75mm)
  • Bandwidth: 220MHz
  • Insertion Loss: 1.5dB
  • Product Status: Active
  • ECCN: EAR99
  • REACH: Not Affected
  • HTSUS: 8548.00.0000
  • Manufacturer: Pulse

You May Also Be Interested in

Walsin Technology Corporation
Lowest to $0.4947
Walsin Technology Corporation
FILTER BANDPASS 2.4GHZ ISM SMD
Lowest to $0.0242
Walsin Technology Corporation
FILTER RF BALANCE 2.4GHZ ISM
Lowest to $0.0681
Walsin Technology Corporation
Need more? Email Us
Walsin Technology Corporation
Lowest to $0.1640
Walsin Technology Corporation
FILTER RF BALANCE 2.4GHZ ISM
Lowest to $0.0476
Walsin Technology Corporation
Need more? Email Us
Walsin Technology Corporation
Need more? Email Us
Walsin Technology Corporation
FILTER BANDPASS 2.4GHZ ISM SMD
Lowest to $0.0670

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
665+ $0.0871 $57.9215
1,620+ $0.0715 $115.8300
2,500+ $0.0693 $173.2500
3,450+ $0.0670 $231.1500
4,460+ $0.0648 $289.0080
5,965+ $0.0581 $346.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560 pieces
MOQ: 665 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess