Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) (per Diode) 7.5A
Voltage - Forward (Vf) (Maximum) at If 800mV at 7.5A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 3μA at 100V
Operating Temperature - Junction 175°C (Maximum)
Mounting Style Through Hole
Manufacturer Package TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package I-PAK
Family Part Number STPS15H100C
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1261852-STPS15H100CH
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS15H100CH CAD Model

Description

The STPS15H100CH, from STMicroelectronics, is a robust and efficient high voltage power Schottky rectifier designed for a wide variety of applications. This component is particularly suitable for high-frequency power supplies and converters, thanks to its low forward voltage drop and high switching speed.

Key Features

  • High Junction Temperature: With a maximum operating junction temperature of 175°C, the STPS15H100CH is capable of sustaining high thermal conditions, ensuring reliability and performance under stress.
  • Dual Center Tap Configuration: This rectifier comes in a dual center tap configuration housed in a TO-220AB package, allowing for easy installation and compatibility with a variety of circuit designs.
  • High Reverse Voltage Capability: With a repetitive peak reverse voltage of 100V, it is well-suited for applications requiring a high breakdown voltage.
  • Low Forward Voltage Drop: The device ensures reduced conduction losses with a low forward voltage drop, enhancing overall system efficiency.
  • High Surge Current Capability: The STPS15H100CH can withstand high surge currents, offering better reliability during transient conditions.

Applications

The STPS15H100CH is ideal for various high-performance applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC converters
  • Automotive applications

Technical Specifications

Parameter Value Package Type TO-220AB Repetitive Peak Reverse Voltage (V<sub>RRM) 100V Average Forward Current (I<sub>F(AV)) 15A Non-Repetitive Peak Forward Surge Current (I<sub>FSM) 150A Operating Junction Temperature (T<sub>j) -40°C to 175°C Forward Voltage Drop (V<sub>F) 0.85V (typical at I<sub>F=15A)

The STPS15H100CH is a testament to STMicroelectronics' commitment to providing high-quality, reliable components for advanced electronic systems. Its combination of high efficiency, thermal resilience, and surge current capability makes it an excellent choice for designers seeking to optimize their power management solutions.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 36A TO-240AA
Need more? Email Us
ECAD model for MDD26-18N1B
Diodes Incorporated
Diode Schottky 60V 5A 3-Pin(3+Tab) TO-220 Tube / DIODE ARRAY SCHOTTKY 60V TO220-3
Need more? Email Us
ECAD model for MBR1060CT-G1
GeneSiC Semiconductor
DIODE MODULE GP 200V 60A SOT-227
Need more? Email Us
ECAD model for MUR2X060A02
Microchip Technology
DIODE GEN PURPOSE
Need more? Email Us
ECAD model for 1N6642UBCC
Panasonic
Diode Switching 80V 0.1A 6-Pin Mini6-G2 T/R / DIODE ARRAY GP 80V 100MA MINI6
Need more? Email Us
ECAD model for MA6X12200L
IXYS
DIODE MOD GP 1600V 64A TO-240AA
Need more? Email Us
ECAD model for MDD44-16N1B
Vishay
Diode Schottky 45V 40A 3-Pin(3+Tab) TO-247AC T/R / DIODE ARRAY SCHOTTKY 45V TO247AC
Need more? Email Us
ECAD model for VS-MBR4045WT-N3
Vishay
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 20V TO220AB
Lowest to $2.2755
ECAD model for 47CTQ020
WeEn Semiconductors
DIODE GEN PURP 600V 15A TO247 / Diode Array 1 Pair Common Cathode 600 V 15A Through Hole TO-247-3
Lowest to $2.3797
ECAD model for BYV415W-600PQ

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention