EN
  • EN
  • DE

AMMA00060630R82MV1

Part No AMMA00060630R82MV1
Manufacturer Pulse
Catalog Fixed Inductors
Description INDUCTOR POWER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Type Drum Core, Wirewound
Material - Core Metal
Inductance 820 nH
Tolerance ±20%
Current Rating (Amps) 13 A
Current - Saturation (Isat) 24A
Shielding Shielded
DC Resistance (DCR) 8mOhm Max
Ratings AEC-Q200
Operating Temperature -55°C ~ 125°C
Inductance Frequency - Test 100 kHz
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.270" L x 0.255" W (6.86mm x 6.47mm)
Height - Seated (Max) 0.118\;5;9;7;10;8;3;4;2;1;4163;535;600470;3475;419;175;4461;5838;3707;118;4713;4161;565;602143;4044;2457;600028;197;603;2035;2037;2769;283;50;495;1779;2639;5843;164;3526;1902;2685;3013;334;712;399;2019;478;240;18;4491;1465;5262;2659;2997;4956;150;3157;1589;490;811;470;4835;273;3949;5659;10;4760;2884;3012;553;945;5594;1276;817;257;486;3442;595;738;374;308;2388;5025;408;4816;587;1295;132;445;600350;17;1712;15;1951;237;1575;2679;1102;2577;541;909;716;1292;732;2840;818;0;104006;46070;96224;118101;80954;80956;46071;9191;46072;77368;118094;83697;83707;68903;68904;68905;68906;38042;65560;35698;38043;65561;65562;37351;38044;65563;112166;118240;35699;65564;51208;65565;35700;51209;80961;83705;68907;9192;68908;83696;68909;68910;68911;96225;51210;65566;51211;65567;80963;51212;65568;80962;80948;9196;112167;23936;80949;9193;68912;68913;68914;23934;96226;41277;74932;80953;41337;112168;1910;41304;9197;1911;354;23940;23935;23938;68915;68916;68917;68918;96227;9715;41278;364;5694;1912;41305;351;41279;51213;80952;1913;41280;1914;118241;1915;41306;9198;1749;118242;118243;19354;119;442;443;444;41338;21232;21233;23937;68919;352;68920;5695;65569;9199;9200;19355;1402;41307;1403;41308;10958;16355;5797;1413;8402;3770;8403;8404;8405;8406;1197;41300;22113;8407;8408;1803;1416;8409;8410;8411;8412;6215;9201;32802;28794;114237;1916;41309;1917;41310;537;5696;10907;9202;9854;65570;1918;41311;114238;10959;10960;358;118100;5746;1919;41312;9203;9204;29295;96620;33830;590;12181;1198;41313;1920;41301;592;12184;118244;118245;30834;8830;73182;5811;41314;403;1610;1670;1951;41315;96622;405;1671;1674;10961;33162;1923;41281;118246;118247;404;1672;1673;4205;540;5747;118248;118249;1196;41282;1924;41283;353;41284;49968;73183;41535;65571;73184;1925;41285;4832;33163;33164;1926;41286;10963;1927;9942;100052;118292;5754;10964;5188;4655;38238;38239;114508;1928;41287;1929;41288;3697;74177;732;2085;737;2086;50879;1199;41289;1930;41290;856;1653;20721;20730;7991;25304;25301;25322;120571;25311;25302;25307;25300;25298;25303;21867;130125;14697;51546;127110;738;14292;26761;2311;30839;1139;82;33545;3476;2087;1933;41291;2088;1934;41292;1935;41293;1936;41294;729;349;5697;1937;41295;1939;41296;1952;41222;10965;1953;9051;1954;41228;1961;41229;350;5698;630;8832;50880;41518;37194;7501;50881;864;50886;359;5699;25342;360;5700;48410;44188;1956;41230;1957;408;823;14297;41231;5992;151;29234;43128;8030;33680;852;5701;27141;829;396;398;399;6298;8295;400;33165;33166;41521;2227;8413;5190;857;397;409;858;462;859;407;1611;745;3993;27297;47943;58784;12254;406;19497;2090;2091;361;5702;47292;631;824;825;401;402;2561;632;1462;2344;103091;28049;103092;120322;103093;103094;4206;56647;84438;114060;101530;51183;93708;93709;56490;117938;97543;117939;103095;103096;88241;98664;92521;96387;92520;101531;101532;118104;118109;88242;86387;88243;88840;86663;110843;122168;109911;109910;109796;109937;109935;109884;36161;36162;36163;64388;36164;36165;36166;32585;32586;32587;63676;28911;133216;28912;41205;133215;28913;133237;28914;120877;120878;120879;28915;133236;28916;42925;28917;46388;46389;28918;46390;94870;94871;28919;28920;6296;32588;24674;114810;46400;41206;24675;114811;42926;41207;24676;24678;47252;24677;24741;41208;42364;42365;24821;32589;24822;121664;121838;121665;121957;121839;121666;121958;121667;121959;76417;24823;24824;32590;93047;24825;24826;24827;24829;24828;24830;24831;24832;24833;24834;24835;24836;46396;46391;46395;101533;101534;40;104007;128454;82666;86352;82667;86353;82668;86354;82671
Ultra Librarian 3D Model Ultra Librarian AMMA00060630R82MV1 CAD Model

Description

NULL

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess