EN
  • EN
  • DE

4AMPS-CSTNLKIT

Part No 4AMPS-CSTNLKIT
Manufacturer Pulse
Catalog Transformer Kits
Description 4 AMPS CURRENT SENSE TRANS NPB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Case
Product Status Active
Kit Type Current Sense
Quantity 15 Pieces (5 Values - 3 Each)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian 4AMPS-CSTNLKIT CAD Model

Description

NULL

You May Also Be Interested in

Pulse
KIT NETWORK AUTOMOTIVE
Need more? Email Us
Pulse
HIGH ISOLATION GDT KIT
Need more? Email Us
Pulse
HIGH ISOLATION TRANSFORMER KIT
Need more? Email Us
Pulse
HIGH ISOLATION TRANSFORMER KIT
Need more? Email Us
Pulse
35 AMPS CURRENT SENSE TRAN PBC
Need more? Email Us
Pulse
KIT ETHERNET 100B-TX INDUSTRIAL
Need more? Email Us
Pulse
4 AMPS CURRENT SENSE TRANS NPB
Need more? Email Us
Pulse
10 AMPS CURRENT SENSE TRAN PBC
Need more? Email Us
Pulse
TRANSISTOR CURR SENSE 35A
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess