EN
  • EN
  • DE

23Z356SMQNL

Part No 23Z356SMQNL
Manufacturer Pulse
Catalog Pulse Transformers
Description TRANSFORMER 10BASE-T LAN 16SOIC  /  200µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1.414CT Transmitter, 1CT:1CT Receiver Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Pulse Transformers
Mfr Pulse Electronics Network
Package Tube
Transformer Type Isolation and Data Interface (Encapsulated)
Inductance 200µH
Mounting SMD (SMT)
Dimension 0.450" L x 0.265" W (11.43mm x 6.73mm)
Height - Seated (Max) 0.215" (5.46mm)
Temperature Range - Operating 0°C ~ 70°C
Weight 0.03 oz (0.85 g)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.2000
Standard Package 45
Win Source Part Number 1230890-23Z356SMQNL
Ultra Librarian 3D Model Ultra Librarian 23Z356SMQNL CAD Model

Description

The Pulse 1230890-23Z356SMQNL is a transformer belonging to the Pulse Transformers category.

  • Package: Tube
  • Transformer Type: Isolation and Data Interface (Encapsulated)
  • Inductance: 200µH
  • Height: 0.215" (5.46mm)
  • Standard Package: 45
  • Mounting Type: SMD (SMT)
  • Weight: 0.03 oz (0.85 g)
  • Operating Temperature: 0°C ~ 70°C
  • Dimension: 0.450" L x 0.265" W (11.43mm x 6.73mm)
  • MSL Level: 1 (Unlimited)
  • ET (Volt-Time): No
  • HTSUS: 8504.31.2000

You May Also Be Interested in

Wurth Electronics Inc
PULSE XFMR 1:1 300UH
Lowest to $6.6941
TNK
LAN Transformer 1:1 Surface Mount
Lowest to $2.3459
LINK-PP
1.5kV 1CT:1 1000Base-T SMD,17.7x15.8mm Pulse Transformers RoHS
Lowest to $2.3459
Pulse
1.5kV 1CT:1CT 10/100 Base-T SMD,15.2x13.7mm Pulse Transformers RoHS
Lowest to $1.1642
FPE
LAN Transformer 1:1 Surface Mount
Lowest to $1.4553
Hanrun
LAN Transformer 1:1 Surface Mount-16P,12.7x7.1mm
Lowest to $1.0187
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP
Need more? Email Us
LINK-PP
1.5kV 1CT:1CT 1000Base-T SMD,15.1x10mm Pulse Transformers RoHS
Lowest to $0.5279
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess