EN
  • EN
  • DE

23Z114SMNL-T

Part No 23Z114SMNL-T
Manufacturer Pulse
Catalog Pulse Transformers
Description PULSE XFMR 1CT:1CT TX 1CT:1CT RX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers - Pulse Transformers
Mfr Pulse
Package Tape & Reel
Product Status Obsolete
Transformer Type LAN 10G Base-T
Inductance 200µH
Mounting Type Surface Mount
Size / Dimension 0.450" L x 0.265" W (11.43mm x 6.73mm)
Height - Seated (Max) 0.215" (5.46mm)
Temperature Range - Operating 0°C ~ 70°C
Standard Package 750 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 8088-23Z114SMNL-T
Ultra Librarian 3D Model Ultra Librarian 23Z114SMNL-T CAD Model

Description

Product Overview

The 23Z114SMNL-T is a high-performance component that sets a new standard for efficiency in electronic applications.

  • Applications/Projects:
    • Robotics Projects
    • Wireless Communication
    • Power Management Systems
    • Environmental Monitoring Tools
  • Features and Benefits:
    • Solderless Option: Simplifies assembly and reduces production costs.
    • Enhanced Signal Integrity: Maintains stable connections even in dynamic settings.
    • Versatile Application: Suitable for a wide range of electronic devices.
  • Additional Details:
    • Offers compatibility with latest technological advancements.
    • Rigorous quality control measures for superior reliability.
    • Ideal for developers seeking cutting-edge solutions.

You May Also Be Interested in

Halo Electronics Inc
ISO MOD 10/100 SHOCK/VIB X-TEMP
Need more? Email Us
Pulse
PULSE XFMR 1CT:1CT TX 1CT:1CT RX
Lowest to $5.2001
Pulse
PULSE XFMR 1CT:1CT TX 1CT:1CT RX
Need more? Email Us
Pulse
PULSE XFMR 1CT:1CT TX/RX
Need more? Email Us
Pulse
PULSE XFMR 1:1 80UH
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 LOWPRFL 16P SMD T
Need more? Email Us
Murata Power Solutions Inc.
XFRMR CONV ADM2482 3.3V IN
Lowest to $4.4685
Pulse
PULSE XFMR 1CT:1CT TX 1CT:1CT RX
Need more? Email Us
Pulse
XFMR GATE-DR 2CT:1CT SM NPB
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess