EN
  • EN
  • DE

TMDXDOCK28346-168

Part No TMDXDOCK28346-168
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description EXPERIMENTER TMS320C28346 EVAL / TMS320C28346 Experimenter C2000™, Delfino™ C28x DSP Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C2000™, Delfino™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type DSP
Core Processor C28x
Platform Experimenter
Utilized IC / Part TMS320C28346
Mounting Type Fixed
Contents Board(s)
Base Product Number TMDX
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341914-TMDXDOCK28346-168
Ultra Librarian 3D Model Ultra Librarian TMDXDOCK28346-168 CAD Model

Description

The TMDXDOCK28346-168 is a comprehensive development platform designed by Texas Instruments (TI) to expedite the design and development process for engineers working with the C2000™ series of microcontrollers. This advanced docking station is an integral part of the C2000™ series ecosystem, providing developers with the necessary tools to create and test a wide range of applications.

Key Features:

  • Compatibility: The TMDXDOCK28346-168 is specifically tailored for the C2000™ series, ensuring seamless integration with TI’s microcontrollers. This compatibility guarantees that developers can fully leverage the capabilities of the C2000™ series for their projects.
  • Expansion Ready: Featuring expansion ports, the dock allows for easy connection to application-specific daughter cards, known as controlCARDs. This flexibility is essential for developers looking to customize their development environment to suit a variety of applications.
  • Integrated Debugging: With an onboard JTAG emulation, the TMDXDOCK28346-168 eliminates the need for external debugging tools. This built-in feature simplifies the process of program development and debugging, making it more efficient and cost-effective.
  • Software Support: The docking station is supported by a comprehensive suite of software tools, including TI’s Code Composer Studio™ IDE and controlSUITE™. These tools provide developers with powerful resources for code development, project management, and performance optimization.
  • Robust Connectivity: The TMDXDOCK28346-168 is equipped with a variety of connectivity options, including USB, CAN, and Ethernet ports, enabling developers to interface with other devices and networks easily.

Applications:

The TMDXDOCK28346-168 is designed to support a wide range of applications, making it an ideal platform for industries such as:

  • Industrial automation
  • Motor control
  • Renewable energy systems
  • Power electronics
  • Automotive systems

In summary, the TMDXDOCK28346-168 from Texas Instruments is a versatile and powerful development tool that provides engineers with a robust platform for creating sophisticated applications with the C2000™ microcontroller series.

You May Also Be Interested in

Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33 /A
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D01 CO
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32G474RE EVAL BRD
Lowest to $55.9191
Seiko Epson Corporation
S1C17W36 EVAL BRD
Need more? Email Us
M5Stack Technology Co., Ltd.
ATOMS3 LITE ESP32S3 DEV KIT
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D50
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess