EN
  • EN
  • DE

ACS711KLCTR-12AB-T

Part No ACS711KLCTR-12AB-T
Manufacturer Allegro MicroSystems, LLC
Catalog HOT - SALES and EOL Components
Description SENSOR CURRENT HALL 12.5A AC/DC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Allegro MicroSystems, LLC
Packaging Reel
For Measuring AC/DC
Sensor Type Hall Effect, Open Loop
Current - Sensing 12.5A
Output Ratiometric, Voltage
Sensitivity 110mV/A
Frequency DC ~ 100kHz
Linearity ±1%
Accuracy ±5%
Supply Voltage (V) 3V ~ 5.5V
Response Time 4.6μs
Maximum Supply Current 5.5mA
Temperature Range - Operating -40°C ~ 125°C
Polarization Bidirectional
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 35760-ACS711KLCTR-12AB-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACS711KLCTR-12AB-T CAD Model

Description

ACS711KLCTR-12AB-T Current Sensor

The ACS711KLCTR-12AB-T is a versatile current sensor designed to provide accurate readings for both industrial and consumer electronics applications. Using Hall-effect technology, it offers superior precision and noise reduction capabilities.

  • Applications:
    • Consumer electronics
    • Automotive systems
    • Load detection and management
  • Features and Benefits:
    • Bidirectional current sensing capability
    • High bandwidth for fast signal processing
    • Integrated fail-safe protection
  • Additional Details:
    • Compact footprint solution
    • Operating temperature range: -40°C to 125°C
    • Green and Pb-free

You May Also Be Interested in

ON Semiconductor
IC DECODER BCD TO DECIMAL 16-DIP
Need more? Email Us
ON Semiconductor
P-Channel Power MOSFET | MOSFET P-CH 20V 4A MCPH6
Lowest to $0.2021
Delta Electronics
0805 SMD WIREWOUND RF CHIP INDUCTOR / CHIP INDUCTOR 1800NH5% 170MA 2.5
Lowest to $0.1287
Delta Electronics
Inductor RF Chip Wirewound 2.2uH 5% 7.9MHz 16Q-Factor Ceramic 0.16A 2.7Ohm DCR 0805 T/R / CHIP INDUCTOR 2200NH5% 160MA 2.7
Need more? Email Us
Delta Electronics
Inductor RF Chip Wirewound 2.2uH 5% 7.96MHz 15Q-Factor Ferrite 0.32A 1.1Ohm DCR 0805 T/R / CHIP INDUCTOR 2.2UH5% 320MA 1.1O
Lowest to $0.1287
Vishay
Rectifier Diode Schottky 100V 1.5A 2-Pin SMA T/R / SCHOTTKY RECTIFIER | DIODE SCHOTTKY 100V 2.1A SMA
Lowest to $0.1656
ON Semiconductor
7 SEGMENT TO BCD DECODER 18DIP
Need more? Email Us
Littelfuse Inc.
PolySwitch Resettable Devices Strap Battery Devices | PTC RESET FUSE 16V 1.9A 4520 / PTC Resettable Fuse 1.9A(hold) 3.8A(trip) 16V 100A 1.5W 0.024Ohm SMD Solder Pad 1812 T/R
Lowest to $0.4363
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7565 $52.6950
70+ $1.4412 $100.8840
110+ $1.3962 $153.5820
150+ $1.3511 $202.6650
195+ $1.3061 $254.6895
260+ $1.1710 $304.4600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess