EN
  • EN
  • DE

T5049

Part No T5049
Manufacturer Pulse A Technitrol Company
Catalog Electronic Wholesale
Description TRANSFORMERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse A Technitrol Company
Win Source Part Number 1263472-T5049
Manufacturer Homepage www.pulseeng.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T5049 CAD Model

Description

The T5049 is a common mode choke manufactured by Pulse A Technitrol Company (now Pulse Electronics). It is designed to suppress common mode noise in electronic circuits, preventing interference and ensuring signal integrity. Common mode chokes are crucial in reducing electromagnetic interference (EMI) and improving the overall performance of electronic devices.

Applications

  • Power supplies: Used to reduce common mode noise in power supplies, preventing interference with other devices.
  • Networking equipment: Employed in Ethernet and other network interfaces to reduce EMI and improve signal quality.
  • USB interfaces: Found in USB ports to suppress common mode noise and improve data transfer reliability.
  • Audio equipment: Used in audio amplifiers and other audio devices to reduce noise and improve sound quality.
  • Communication systems: Employed in communication systems to reduce EMI and improve signal integrity.

Features

  • High common mode impedance: Effectively suppresses common mode noise.
  • Low differential mode impedance: Minimizes signal attenuation.
  • Compact size: Space-saving design allows for easy integration into various systems.
  • High isolation voltage: Provides isolation between the input and output circuits.
  • RoHS compliant: Compliant with environmental regulations.

Benefits

  • Reduced EMI: Effectively suppresses common mode noise, reducing EMI.
  • Improved signal integrity: Minimizes signal attenuation and improves signal quality.
  • Simplified system design: Compact size and easy-to-use design simplify system design.
  • Enhanced safety: High isolation voltage provides enhanced safety.
  • Environmentally friendly: RoHS compliance ensures compliance with environmental regulations.

Additional Details

The T5049 typically features a common mode impedance of several hundred ohms at the frequencies of interest. It is designed to be mounted on a PCB and is available in various package sizes. The choke is constructed with high-quality materials to ensure reliable performance over a wide temperature range. Proper selection of the common mode choke is crucial for achieving optimal noise suppression. The T5049 is a reliable and effective solution for reducing common mode noise in a wide range of electronic applications. Its high common mode impedance and low differential mode impedance make it an excellent choice for demanding applications requiring high performance and reliability.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.1801 $70.1801
3+ $57.5837 $172.7511
4+ $55.7842 $223.1368
5+ $53.9847 $269.9235
6+ $52.1852 $313.1112
8+ $46.7867 $374.2936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess