EN
  • EN
  • DE

PE-96173

Part No PE-96173
Manufacturer Pulse A Technitrol Company
Catalog Common Mode Chokes
Description 500 kHz COMMON MODE EMI INDUCTORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse A Technitrol Company
Win Source Part Number 1236904-PE-96173
Manufacturer Homepage www.pulseeng.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE-96173 CAD Model

Description

The PE-96173 is a high-performance common mode choke designed and manufactured by Pulse, a Technitrol Company. This component is engineered to suppress common mode noise in various electronic systems, ensuring signal integrity and reducing electromagnetic interference (EMI). It is crucial in applications where noise reduction and signal clarity are paramount.

Applications

  • USB Interfaces: Filters common mode noise in USB data lines, improving data transmission reliability.
  • Ethernet Ports: Reduces noise in Ethernet connections, ensuring stable network communication.
  • Power Supplies: Suppresses noise generated by switching power supplies, preventing interference with other circuits.
  • Audio Equipment: Filters noise in audio signals, enhancing audio quality and reducing unwanted sounds.
  • Automotive Electronics: Used in automotive systems to minimize EMI and ensure reliable operation of electronic components.

Features

  • High Common Mode Attenuation: Effectively suppresses common mode noise across a wide frequency range.
  • Low Differential Mode Insertion Loss: Minimizes signal degradation, preserving signal integrity.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • Surface Mount Design: Facilitates efficient assembly on printed circuit boards (PCBs).
  • Wide Operating Temperature Range: Suitable for use in diverse environmental conditions.

Benefits

  • Improved Signal Integrity: Reduces noise, leading to clearer and more reliable signal transmission.
  • Reduced EMI: Minimizes electromagnetic interference, preventing disruptions in electronic systems.
  • Enhanced System Performance: Ensures stable and reliable operation of electronic devices.
  • Simplified Design: Easy integration into existing circuits without significant modifications.
  • Increased Reliability: Protects sensitive components from noise-induced damage.

Additional Details

The PE-96173 common mode choke is designed with specific impedance characteristics to match common interface standards. It typically features a ferrite core material to provide high impedance to common mode currents while maintaining low impedance to differential mode currents. The component's performance is characterized by its high common mode attenuation and low differential mode insertion loss. It is available in various package sizes and configurations to meet different application requirements. The choke is designed to comply with industry standards for EMI suppression and signal integrity. It is widely used in applications where noise reduction is critical for proper system operation.

You May Also Be Interested in

TDK Corporation
CMC 300MA 2LN 90 OHM SMD AECQ200
Lowest to $0.2014
Murata Electronics North America
CMC 100UH 150MA 2LN SMD AEC-Q200 / 100 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 150mA DCR 1.5Ohm
Lowest to $0.9752
TDK Corporation
Common Mode Filters(SMD)
Lowest to $0.8408
Fujitsu Electronics America, Inc.
Need more? Email Us
TDK Corporation
Data Line-choke 2X4; 7MH 0; 7A
Need more? Email Us
Panasonic
Common Mode Chokes Dual 90Ohm 100MHz 0.16A 1.75Ohm DCR SMD T/R / Common mode Noise Filters
Lowest to $0.0373
Kemet
CMC 300UH 1A 2LN TH / 300 µH @ 1 kHz 2 Line Common Mode Choke Through Hole 1A DCR 200mOhm
Need more? Email Us
NXP / Nexperia
Lowest to $0.3172
Eaton Bussmann
CMC 915UH 670MA 2LN SMD / 915 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 670mA DCR 330mOhm (Typ)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess