EN
  • EN
  • DE

PE-64956

Part No PE-64956
Manufacturer Pulse A Technitrol Company
Catalog Pulse Transformers
Description T1/CEPT/ISDN-PRI TRANSFORMERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse A Technitrol Company
Win Source Part Number 1236847-PE-64956
Manufacturer Homepage www.pulseeng.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE-64956 CAD Model

Description

The PE-64956, manufactured by Pulse A Technitrol Company, is a common mode choke. This choke is designed to suppress common mode noise in a variety of electronic circuits. Common mode chokes are crucial for reducing electromagnetic interference (EMI) and improving signal integrity in sensitive applications. They are often used in power lines, data lines, and communication cables.

Applications

  • Power Line Filtering: Used to reduce common mode noise on AC or DC power lines.
  • Data Line Filtering: Employed on data communication lines (e.g., USB, Ethernet) to suppress noise and prevent data corruption.
  • Signal Line Filtering: Utilized in audio and video signal lines to improve signal quality and reduce interference.
  • Switching Power Supplies: Integrated into switching power supplies to minimize EMI and ensure compliance with regulatory standards.
  • Motor Drives: Found in motor drive circuits to suppress noise generated by the motor and inverter.

Features

  • Common Mode Attenuation: Provides significant attenuation of common mode noise signals.
  • Low Differential Mode Insertion Loss: Minimizes signal degradation for differential signals.
  • Compact Size: Small footprint allows for easy integration into space-constrained designs.
  • High Impedance: Offers high impedance to common mode currents, effectively blocking noise.
  • Wide Frequency Range: Designed to suppress noise over a broad frequency spectrum.

Benefits

  • Reduced EMI: Effectively suppresses electromagnetic interference, improving system performance.
  • Improved Signal Integrity: Minimizes noise and distortion in signal lines, enhancing signal quality.
  • Enhanced System Reliability: Protects sensitive circuits from noise-induced failures.
  • Compliance with Regulatory Standards: Helps systems meet EMI/EMC requirements for regulatory compliance.
  • Easy Integration: Compact size and standard mounting options simplify integration into various circuit designs.

The PE-64956 typically comes in a through-hole or surface-mount package. Its specific inductance, impedance, and current ratings are detailed in the manufacturer's datasheet. Proper selection of a common mode choke requires careful consideration of the frequency range of the noise and the current requirements of the application. Shielding may also be employed to reduce radiated emissions.

You May Also Be Interested in

Hanrun
1.5kV 100/1000 Base-T SMD-24P,15.1x7.1mm Pulse Transformers RoHS
Lowest to $2.0374
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G DUAL POE 0.35A X-TEMP
Need more? Email Us
Wurth Electronics Inc
PULSE XFMR 1:1 300UH
Lowest to $6.6941
Murata Power Solutions Inc.
DIGITAL AUDIO TX 1:1 3MH DIP
Need more? Email Us
Bel Fuse Inc.
XFRMR MOD LAN GIGABIT EXTEMP 24P
Need more? Email Us
Halo Electronics Inc
ISO MOD T3 1:2C 6P SMD
Need more? Email Us
FPE
LAN Transformer 1:1 Surface Mount
Lowest to $1.4553
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess