EN
  • EN
  • DE

XL-2835-TF-LW150-R

Part No XL-2835-TF-LW150-R
Manufacturer PUI Audio, Inc.
Catalog Alarms, Buzzers, and Sirens
Description BUZZER PIEZO 12V 28MM FLANGE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Driver Circuitry Indicator, Internally Driven
Input Type DC
Voltage - Rated 12 V
Voltage Range 3 ~ 28V
Frequency 3.5kHz
Technology Piezo
Operating Mode Single Tone
Sound Pressure Level (SPL) 95dB @ 12V, 10cm
Current - Supply 6mA
Port Location Top
Temperature Range - Operating -30°C ~ 85°C
Mounting Type Panel Mount, Flange
Termination Wire Leads
Size / Dimension 1.102" Dia (28.00mm)
Height - Seated (Max) 1.020\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1546881-XL-2835-TF-LW150-R
Ultra Librarian 3D Model Ultra Librarian XL-2835-TF-LW150-R CAD Model

Description

N

You May Also Be Interested in

Same Sky
Need more? Email Us
Omron
BUZZER PIEZO 0.9X 0.7 PNL MNT
Need more? Email Us
Soberton Inc.
BUZZER MAGNETIC 5V 12MM TH
Lowest to $4.9090
Omron
BUZZER PIEZO 26X20MM PNL MNT
Need more? Email Us
Omron
BUZZER PIEZO 6V 24X18MM PNL MNT
Need more? Email Us
PUI Audio, Inc.
BUZZER PIEZO 32MM FLANGE
Need more? Email Us
PUI Audio, Inc.
BUZZER MAGNETIC 5V 11X14.2MM SMD
Lowest to $5.4545
Omron
BUZZER PIEZO 0.9X 0.7 PNL MNT
Need more? Email Us
PUI Audio, Inc.
BUZZER MAGNETIC 3.6V 7.5X7.5 SMD
Lowest to $8.3571

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess