EN
  • EN
  • DE

SMT-0823-S-R

Part No SMT-0823-S-R
Manufacturer PUI Audio, Inc.
Catalog Audio Accessories
Description BUZZER MAGNETIC 5V 8.5X8.5MM SMD / Buzzers Transducer, Externally Driven Electromechanical/Magnetic 5 V 70mA 2.3kHz 87dB @ 5V, 10cm Surface Mount Solder Pads
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products>Alarms, Buzzers, and Sirens
Mfr PUI Audio, Inc.
Series SMT
Package Tape & Reel
Driver Circuitry Transducer, Externally Driven
Input Type Zero-Peak Signal
Voltage - Rated 5 V
Voltage Range 3 ~ 7V
Frequency 2.3kHz
Technology Electromechanical/Magnetic
Operating Mode Single Tone
Sound Pressure Level (SPL) 87dB @ 5V, 10cm
Current - Supply 70mA
Port Location Side
Temperature Range - Operating -30°C ~ 70°C
Mounting SMD (SMT)
Termination Solder Pads
Dimension 0.335" L x 0.335" W (8.50mm x 8.50mm)
Height - Seated (Max) 0.177" (4.50mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8531.80.9041
Other Names Q11196668,SMT0823SR,668-1066-1,668-1066-2,668-1066-6
Standard Package 1,000
Win Source Part Number 1080985-SMT-0823-S-R
Ultra Librarian 3D Model Ultra Librarian SMT-0823-S-R CAD Model

Description

The SMT-0823-S-R is an audio product belonging to the category of alarms, buzzers, and sirens.

  • Alarm Type: Single Tone
  • Signal Input Type: Zero-Peak
  • Technology: Electromechanical/Magnetic
  • Frequency: 2.3kHz
  • Operating Voltage: 3-7V
  • Rated Voltage: 5V
  • Sound Pressure Level (SPL): 87dB @ 5V and 10cm
  • Height: 0.177 inches (4.50mm)
  • Dimensions: 0.335 inches L x 0.335 inches W (8.50mm x 8.50mm)
  • Current Supply: 70mA
  • Operating Temperature: -30°C to 70°C
  • Packaging: Tape and Reel
  • Standard Package: 1,000
  • Manufacturer: PUI Audio, Inc.

You May Also Be Interested in

PUI Audio, Inc.
BUZZER MAGNETIC 5V 8.5X8.5MM SMD / Buzzers Transducer, Externally Driven Electromechanical/Magnetic 5 V 80mA 2.4kHz 80dB @ 5V, 10cm Surface Mount Solder Pads
Need more? Email Us
Switchcraft Inc.
STEREO A/V DIRECT BOX
Need more? Email Us
Mallory Sonalert Products Inc.
BUZZER PIEZO 30.74MM PNL MNT / Buzzers Indicator, Internally Driven Piezo 40mA 3.7kHz 85dB @ 90V, 61cm Panel Mount Terminal Block
Lowest to $91.6910
PUI Audio, Inc.
MICROPHONE BOOT 9.7MM X 4.5MM LE
Need more? Email Us
Knowles
TELECOIL
Need more? Email Us
Knowles
ACOUSTIC DAMPER BROWN 1000OHMS
Need more? Email Us
Mallory Sonalert Products Inc.
BUZZER PIEZO 42.85MM PNL MNT / Buzzers Indicator, Internally Driven Piezo 30mA 2.9kHz 85dB @ 6V, 61cm Panel Mount Terminal Block
Need more? Email Us
DB Unlimited.
BUZZER ELECTRO 3.6V 10X10MM SMD / Buzzers Transducer, Externally Driven Electromechanical 3.6 V 100mA 2.83kHz 93dB @ 3.6V, 10cm Surface Mount Solder Pads
Need more? Email Us
Knowles
ACOUSTIC DAMPER ORANGE 3300OHMS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess