EN
  • EN
  • DE

SMI-1324-TW-5V-2-R-T/R

Part No SMI-1324-TW-5V-2-R-T/R
Manufacturer PUI Audio, Inc.
Catalog Alarms, Buzzers, and Sirens
Description AUDIO MAGNETIC IND 4-7V SMD / Buz 12.8X9.8 5V 2400Hz 88Db Sm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Audio Products
Manufacturer PUI Audio, Inc.
Series SMI
Packaging Reel package
Driver Circuitry Indicator, Internally Driven
Input Type DC
Voltage Rating DC 5V
Voltage Range 4 ~ 7V
Frequency 2.4kHz
Technology Magnetic
Operating Mode Single Tone
Sound Pressure Level (SPL) 88dB @ 5V, 10cm
Operating Supply Current 30mA
Port Location Top
Operating Temperature Range -40°C ~ 85°C
Ratings Washable
Mounting SMD
Termination Solder Pads
Dimension 0.504" L x 0.504" W (12.80mm x 12.80mm)
Height - Seated (Maximum) 0.299" (7.60mm)
Win Source Part Number 794745-SMI-1324-TW-5V-2-R-T/R
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian SMI-1324-TW-5V-2-R-T/R CAD Model

Description

The PUI Audio SMI Series Magnetic SMD Audio Indicator is a single tone component that is designed to operate in a temperature range of -40°C to 85°C.

  • Frequency: 2.4kHz
  • Operating Voltage Range: 4 ~ 7V
  • Termination: Solder Pads
  • Washable: Yes
  • SPL: 88dB @ 5V, 10cm
  • Operating Supply Current: 30mA
  • Series: SMI
  • Dimensions: 0.504" L x 0.504" W (12.80mm x 12.80mm)
  • Height: 0.299" (7.60mm) maximum seated
  • ECCN: EAR99
  • Estimated EOL Date: 2029
  • Supply and Demand Status: Limited

You May Also Be Interested in

Omron
BUZZER PIEZO 26X20MM PNL MNT
Need more? Email Us
Omron
BUZZER PIEZO 26X20MM PNL MNT
Need more? Email Us
Intervox
BUZZER MAGNETIC 1.5V 12MM TH / Buzzers Transducer, Externally Driven Magnetic 1.5 V 70mA 2.731kHz 85dB @ 1.5V, 10cm Through Hole PC Pins
Need more? Email Us
International Components Corp.
BUZZER MAGNETIC 5V 12MM TH
Lowest to $0.7651
Omron
BUZZER PIEZO 0.9X 0.7 PNL MNT
Need more? Email Us
TDK Corporation
BUZZER PIEZO 3V 17MM TH
Lowest to $0.3968
DB Unlimited.
BUZZER PIEZO 6V 53MM PNL MNT
Need more? Email Us
Omron
BUZZER PIEZO 6V 24X18MM PNL MNT
Need more? Email Us
TDK Corporation
BUZZER PIEZO 3V 17MM TH
Lowest to $0.2718

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess