EN
  • EN
  • DE
  • IT

USB0412C-LF-T7

Part No USB0412C-LF-T7
Manufacturer Protek Devices
Catalog Electronic Wholesale
Description LOW CAPACITANCE TVS ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 1278298-USB0412C-LF-T7
Manufacturer Homepage www.protekdevices.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USB0412C-LF-T7 CAD Model

Description

The USB0412C-LF-T7 is a transient voltage suppressor (TVS) diode array from Protek Devices. It's designed to protect sensitive electronic equipment from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning-induced surge events. This device integrates multiple TVS diodes into a single package, providing a compact and efficient solution for circuit protection.

Applications

  • USB Ports: Protection for USB 2.0 and USB 3.0 ports in computers, laptops, and peripherals.
  • HDMI Ports: Safeguarding HDMI interfaces in televisions, monitors, and media players.
  • Ethernet Ports: Surge protection for Ethernet ports in networking equipment, such as routers and switches.
  • Data Lines: Protection of general data lines in various electronic devices.
  • Power Lines: Protection of power lines in sensitive electronic equipment.

Features

  • Low Clamping Voltage: Provides effective protection by limiting voltage spikes to a safe level.
  • Low Capacitance: Minimizes signal degradation, ensuring high-speed data transmission integrity.
  • ESD Protection: Complies with industry standards for ESD immunity, protecting against electrostatic discharge events.
  • Compact Package: Space-saving design allows for easy integration into densely populated circuit boards.
  • Lead-Free Finish: RoHS compliant, ensuring environmental friendliness.
  • High Surge Capability: Robust design withstands high surge currents without degradation.

Benefits

  • Enhanced System Reliability: Protects sensitive components from damage, increasing the overall reliability of the electronic system.
  • Reduced Downtime: Prevents equipment failure due to transient voltage events, minimizing downtime and repair costs.
  • Improved Data Integrity: Maintains signal integrity during high-speed data transmission, ensuring accurate data transfer.
  • Simplified Design: Integrated solution simplifies circuit design and reduces the number of discrete components required.
  • Cost-Effective Protection: Provides comprehensive protection at a competitive price point.

Additional Details

The USB0412C-LF-T7 features a typical capacitance of around 0.5 pF, which is crucial for maintaining signal integrity in high-speed data applications. Its low clamping voltage ensures that downstream components are not exposed to damaging voltage levels during surge events. The device is available in a small SOT-23-6L package. It can typically handle surge currents of up to 8A. This TVS diode array meets industry standards for ESD protection, including IEC 61000-4-2.

The “LF” in the part number indicates a lead-free finish, conforming to RoHS (Restriction of Hazardous Substances) standards, making it environmentally friendly. The device is designed for surface mount assembly, facilitating automated manufacturing processes. Proper PCB layout is essential for optimal performance. Keep trace lengths short and place the device close to the protected port.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess