EN
  • EN
  • DE

SRV05-4M-LF-T7

Part No SRV05-4M-LF-T7
Manufacturer Protek Devices
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993069-SRV05-4M-LF-T7
Categories OEM Parts( S )
Manufacturer Protek Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SRV05-4M-LF-T7 CAD Model

Description

The SRV05-4M-LF-T7 is a Transient Voltage Suppressor (TVS) diode array manufactured by Protek Devices. It's designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges.

Applications:

  • USB Ports: Protecting USB interfaces in computers, peripherals, and mobile devices.
  • HDMI Ports: Safeguarding HDMI connections on TVs, monitors, and set-top boxes.
  • Ethernet Ports: Protecting Ethernet interfaces in network devices.
  • Data Lines: Shielding data lines in communication equipment and industrial controls.
  • Microcontroller Inputs/Outputs: Protecting the I/O pins of microcontrollers from voltage spikes.

Features:

  • Low clamping voltage: Provides effective protection by limiting voltage spikes.
  • Fast response time: Quickly responds to transient events.
  • Low capacitance: Minimizes signal degradation in high-speed data lines.
  • 4-channel protection: Protects four data lines simultaneously.
  • Lead-free (LF): Compliant with RoHS environmental standards.

Benefits:

  • Enhanced system reliability: Protects sensitive components from damage caused by transient voltage events.
  • Improved product lifespan: Extends the life of electronic devices by preventing ESD-related failures.
  • Reduced warranty costs: Minimizes product returns due to transient voltage damage.
  • Compliance with safety standards: Helps meet regulatory requirements for ESD and surge protection.
  • Minimized signal distortion: Low capacitance ensures signal integrity in high-speed applications.

The 'SRV05' indicates that it provides protection against voltage levels up to 5V. The '4M' signifies that it protects four lines. The 'LF' indicates lead-free construction, and 'T7' designates the tape and reel packaging. Key specifications include clamping voltage, breakdown voltage, capacitance, and peak pulse current. Reviewing the Protek Devices datasheet is essential for detailed performance characteristics.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7771 $58.2825
185+ $0.6377 $117.9745
285+ $0.6177 $176.0445
390+ $0.5978 $233.1420
500+ $0.5779 $288.9500
670+ $0.5181 $347.1270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,160 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess