EN
  • EN
  • DE

SMF12C-LF-T7

Part No SMF12C-LF-T7
Manufacturer Protek Devices
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094391-SMF12C-LF-T7
Categories OEM Parts( S )
Manufacturer Protek Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMF12C-LF-T7 CAD Model

Description

The SMF12C-LF-T7 is a Transient Voltage Suppressor (TVS) diode manufactured by Protek Devices. It is designed to protect sensitive electronic components from transient voltage events, such as electrostatic discharge (ESD), electrical fast transient (EFT), and lightning surges. This bidirectional TVS diode is commonly used in various applications to safeguard electronic systems from damage caused by overvoltage conditions.

Applications

  • I/O port protection
  • Data line protection
  • Microcontroller protection
  • Industrial control equipment
  • Consumer electronics
  • Telecommunication equipment

Features

  • Bidirectional TVS Diode: Provides overvoltage protection in both directions.
  • Low Clamping Voltage: Limits the voltage across the protected circuit during a transient event.
  • Fast Response Time: Responds quickly to transient events, minimizing the risk of damage.
  • Low Capacitance: Ensures minimal signal distortion in high-speed data lines.
  • Surface Mount Package: Compact size for easy integration into circuit boards.
  • Lead-Free (LF) and RoHS Compliant: Environmentally friendly and compliant with industry standards.

Benefits

  • Enhanced System Reliability: Protects sensitive components from damage due to voltage transients, improving the overall reliability of the system.
  • Reduced Downtime: Prevents equipment failures caused by overvoltage events, minimizing downtime and maintenance costs.
  • Improved Signal Integrity: Low capacitance ensures minimal signal distortion, maintaining signal integrity in high-speed applications.
  • Compact Size: The surface mount package allows for high-density board designs.
  • Environmentally Friendly: Lead-free and RoHS compliant, meeting environmental standards.

Additional Details

The SMF12C-LF-T7 features a low clamping voltage and fast response time, making it an effective solution for protecting sensitive electronic circuits from transient voltage events. Its bidirectional configuration provides protection in both forward and reverse directions. The device is packaged in a surface mount package, making it suitable for automated assembly and high-volume production. This TVS diode offers a robust and reliable solution for safeguarding sensitive electronics from the damaging effects of voltage surges and ESD events.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3407 $57.9190
415+ $0.2797 $116.0755
640+ $0.2709 $173.3760
885+ $0.2622 $232.0470
1,140+ $0.2534 $288.8760
1,530+ $0.2272 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess