EN
  • EN
  • DE

SFH601-5

Part No SFH601-5
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts ( S )
Description DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001674-SFH601-5
Categories OEM Parts( S )
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SFH601-5 CAD Model

Description

The SFH601-5 is a high-voltage Optocoupler manufactured by Isocom Components 2004 LTD. This device consists of an infrared emitting diode, optically coupled to a silicon planar phototransistor. It is designed for electrical isolation in various applications, offering reliable signal transfer between circuits with different voltage potentials.

Applications

  • Switch Mode Power Supplies (SMPS): Providing feedback isolation and control.
  • Programmable Logic Controllers (PLCs): Isolating input/output modules.
  • Industrial Automation: Protecting control circuitry from high-voltage transients and noise.
  • Motor Control Circuits: Isolating the control signals from the power stage.
  • Medical Equipment: Ensuring patient safety by providing electrical isolation.
  • Telecommunications: Isolating data and control signals.

Features

  • High Isolation Voltage: Provides a high level of electrical isolation between input and output.
  • High Current Transfer Ratio (CTR): Ensures efficient signal transfer.
  • Low Saturation Voltage: Minimizes power dissipation in the output transistor.
  • Fast Switching Speed: Suitable for applications requiring rapid signal transmission.
  • Compact Package: Allows for easy integration into various circuit designs.

Benefits

  • Electrical Isolation: Protects sensitive circuits from high-voltage transients and ground loops.
  • Noise Immunity: Improves signal integrity by reducing noise interference.
  • Signal Amplification: Provides signal amplification with the current transfer ratio.
  • Simplified Circuit Design: Reduces the need for complex isolation techniques.
  • Improved System Reliability: Enhances system reliability by isolating sensitive components.

Additional Details

The SFH601-5 has a typical isolation voltage of 5300 VRMS. The current transfer ratio (CTR) varies depending on the specific datasheet revision, but it is a key parameter for determining the output current for a given input current. The forward voltage and reverse voltage characteristics of the input diode, as well as the collector-emitter voltage of the output transistor, are also important design considerations. The operating temperature range typically spans from -55°C to +100°C. Datasheets provide comprehensive details on these parameters, ensuring proper implementation and reliable operation.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2790 $58.5900
505+ $0.2289 $115.5945
785+ $0.2218 $174.1130
1,080+ $0.2146 $231.7680
1,395+ $0.2074 $289.3230
1,865+ $0.1860 $346.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 223,202 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess