EN
  • EN
  • DE

SFH609-3

Part No SFH609-3
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092451-SFH609-3
Categories OEM Parts( S )
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SFH609-3 CAD Model

Description

The SFH609-3 is a high-voltage linear optocoupler manufactured by Isocom Components 2004 LTD. It provides galvanic isolation between input and output circuits, allowing for safe and reliable signal transmission in applications with high voltage differences. The device is designed for linear operation, making it suitable for precision sensing and control applications.

Applications:

  • Power Supply Feedback: Used in power supplies to provide isolated feedback for voltage and current regulation.
  • Industrial Control Systems: Employed in industrial control systems to isolate sensitive control circuits from high-voltage power circuits.
  • Medical Equipment: Utilized in medical devices to ensure patient safety by isolating measurement and control circuits.
  • Motor Control: Integrated into motor control systems to provide isolated feedback for motor speed and current.
  • Analog Signal Isolation: Used for isolating analog signals in data acquisition and instrumentation systems.

Features:

  • High Isolation Voltage: Provides high voltage isolation between input and output.
  • Linear Transfer Characteristics: Offers linear transfer characteristics for accurate signal transmission.
  • High CTR (Current Transfer Ratio): High current transfer ratio for efficient signal transfer.
  • DIP-4 Package: Standard DIP-4 package for easy mounting on PCBs.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness.

Benefits:

  • Safe Isolation: Provides safe isolation between high-voltage and low-voltage circuits.
  • Accurate Signal Transmission: Ensures accurate signal transmission due to its linear transfer characteristics.
  • Efficient Signal Transfer: High CTR provides efficient signal transfer between input and output.
  • Easy Installation: Simple to install due to its standard DIP-4 package.
  • Environmentally Friendly: Meets environmental regulations due to its RoHS compliance.

Additional Details:

The SFH609-3 has specified isolation voltage, current transfer ratio, and input/output characteristics. It requires a specific input current to activate the output. The linearity of the transfer function is critical for precision applications. It's designed to operate within a specific temperature range and requires proper heat dissipation to ensure optimal performance. The device's reliability is crucial for applications where safety and accuracy are paramount.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Micrel
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Bel Fuse Inc.
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess