EN
  • EN
  • DE

RSB6.8S-LF-T7

Part No RSB6.8S-LF-T7
Manufacturer Protek Devices
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Category Circuit Protection
Family TVS - Diodes
Win Source Part Number 184024-RSB6.8S-LF-T7
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RSB6.8S-LF-T7 CAD Model

Description

The RSB6.8S-LF-T7 is a Transient Voltage Suppressor (TVS) diode manufactured by Protek Devices. It is designed to protect sensitive electronic components from damaging voltage transients caused by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surge. The 'LF' in the part number indicates that it is Lead-Free, and 'T7' likely refers to its specific packaging (e.g., tape and reel).

Applications:

  • Data lines: Protects data ports, I/O interfaces, and communication lines in various electronic devices.
  • Portable devices: Safeguards sensitive circuits in smartphones, tablets, and other portable electronics from ESD.
  • Industrial controls: Provides surge protection for industrial automation equipment, sensors, and control systems.
  • Medical equipment: Protects medical devices from voltage transients, ensuring accurate and reliable operation.
  • Automotive electronics: Used in automotive applications to protect electronic control units (ECUs) and sensors from surges.

Features:

  • Low clamping voltage: Limits the voltage across the protected device during a transient event.
  • Fast response time: Quickly clamps the transient voltage, preventing damage to sensitive components.
  • Small surface mount package: Enables compact designs and easy integration into existing circuits.
  • High surge current capability: Withstands high surge currents without degradation, ensuring reliable protection.
  • Lead-free and RoHS compliant: Meets environmental standards for lead content and hazardous substances.

Benefits:

  • Improved system reliability: Protects against transient voltage damage, reducing downtime and maintenance costs.
  • Enhanced product safety: Prevents electrical hazards and equipment failures caused by surge events.
  • Extended product lifespan: Prolongs the life of electronic devices by mitigating the effects of voltage transients.
  • Reduced warranty claims: Minimizes field failures due to surge events, lowering warranty expenses.
  • Simplified design: Easy integration into existing circuits with minimal impact on board layout.

The RSB6.8S-LF-T7 has a typical standoff voltage of 6.8V, which represents the maximum voltage the device can withstand without conducting. Clamping voltage is a crucial specification, determining the maximum voltage that will pass through to the protected circuit during a surge event. The peak pulse current capability dictates the maximum surge current the device can handle without failing. The specific capacitance of the diode can also be a key consideration, particularly in high-speed data applications.

You May Also Be Interested in

Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
600+ $0.0835 $50.1000
1,460+ $0.0685 $100.0100
2,260+ $0.0664 $150.0640
3,120+ $0.0642 $200.3040
4,030+ $0.0621 $250.2630
5,390+ $0.0557 $300.2230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 198,000 pieces
MOQ: 600 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess