The PSR05LC-LF-T7 is a Transient Voltage Suppressor (TVS) diode array manufactured by Protek Devices. It is designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surge events.
Applications:
- USB ports
- Ethernet ports
- HDMI ports
- Data lines
- Microcontroller inputs
- Keypads
- Any application needing ESD or surge protection
Features:
- Low clamping voltage
- Fast response time
- Small footprint
- Provides protection for four I/O lines
- IEC 61000-4-2 (ESD) protection
- IEC 61000-4-4 (EFT) protection
- RoHS compliant
Benefits:
- Enhanced system reliability
- Reduced component failures due to ESD and surge events
- Improved equipment uptime
- Simplified PCB layout
- Complies with industry standards for ESD and surge protection
Technical Specifications:
- Breakdown Voltage: Typically around 6V
- Clamping Voltage: Varies with surge current, check datasheet
- Peak Pulse Current: Varies, check datasheet
- Capacitance: Low, typically around 3pF (important for high-speed data lines)
- Operating Temperature Range: -55°C to +125°C
- Package: SOT-23
Designers should consult the official Protek Devices PSR05LC-LF-T7 datasheet to ensure proper component selection and application. The datasheet contains important details about surge handling capability, clamping voltage characteristics, and application recommendations.