EN
  • EN
  • DE

PLR0504F-P-T7

Part No PLR0504F-P-T7
Manufacturer Protek Devices
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 277541-PLR0504F-P-T7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PLR0504F-P-T7 CAD Model

Description

The PLR0504F-P-T7, manufactured by Protek Devices, is a transient voltage suppressor (TVS) diode array designed to provide robust electrostatic discharge (ESD) protection for sensitive electronic circuits and data lines. This device is commonly used to safeguard I/O ports and other vulnerable components from transient voltage threats.

Applications

  • USB interfaces
  • Ethernet interfaces
  • RS-232 and RS-485 interfaces
  • CAN bus interfaces
  • General-purpose I/O protection

Features

  • Low clamping voltage to limit voltage stress on protected components
  • Low capacitance to minimize signal degradation in high-speed applications
  • Fast response time for rapid transient suppression
  • Small surface-mount package for space-saving design
  • Provides protection for four I/O lines

Benefits

  • Enhanced system reliability by preventing ESD-related failures
  • Reduced downtime and maintenance costs
  • Improved product lifespan
  • Compliance with industry standards for ESD immunity
  • Cost-effective protection solution

Additional Details

The PLR0504F-P-T7 is a TVS diode array that offers bi-directional ESD protection for four I/O lines. It features a low clamping voltage, which ensures that the voltage seen by the protected components remains within safe limits during an ESD event. The low capacitance minimizes signal distortion, making it suitable for protecting high-speed data interfaces without compromising signal integrity. The fast response time enables the device to quickly clamp transient voltages before they can cause damage. It is housed in a small surface-mount package, making it easy to integrate into space-constrained applications.

This TVS diode array is commonly employed to protect USB, Ethernet, RS-232/485, and CAN bus interfaces from ESD strikes. Proper PCB layout is crucial for effective ESD protection. The TVS diode should be placed as close as possible to the connector or I/O port being protected, and the trace length between the TVS diode and the protected component should be minimized. Consult the Protek Devices datasheet for detailed specifications and application guidelines. This TVS diode array provides a reliable and cost-effective solution for safeguarding sensitive electronic circuits against ESD events.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $6.5223

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2275 $58.0125
620+ $0.1871 $116.0020
960+ $0.1813 $174.0480
1,320+ $0.1756 $231.7920
1,705+ $0.1698 $289.5090
2,295+ $0.1513 $347.2335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,640 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess